VESA Certified DisplayPort 1.4 Cable - 8K 60Hz HDR10 - 6.6 ft. (2 m)

Cable Key Features

  • Aluminum-mylar foil with braided shielding improve EMI protection
  • Long lasting flexible TPE jacket & strain relief (TPE is non-toxic & halogen free for environmental sustainability)

Cable Key Features

  • Aluminum-mylar foil with braided shielding improve EMI protection
  • Long lasting flexible TPE jacket & strain relief (TPE is non-toxic & halogen free for environmental sustainability)

8K: Enabling Business Continuity

8K has a resolution of 7680 x 4320 and is also known as 4320p and Ultra High Definition (UHD).

Suitable for digital signage and other commercial displays that require the highest available resolution.

This cable is backward compatible with 4K and 5K displays making it the perfect peripheral to start futureproofing your cabling infrastructure.

The Superior Performance of DisplayPort 1.4

This 8K DisplayPort cable supports all DP 1.4 features:

  • High Bit Rate 3 (HBR3) Bandwidths of 32.4 Gbps supporting the latest in industry standards
  • High Dynamic Range (HDR10) for higher contrast ratio and vivid colors
  • Multi-Stream Transport (MST) for daisy-chaining multiple monitors
  • Display Stream Compression 1.2 (DSC) for maximum resolution output
  • Forward Error Correction to manage data transmission errors
  • High-Bandwidth Digital Content Protection (HDCP 2.2) for a secure connection between source and display
  • 32 Uncompressed Digital Audio Channels