IP 67 Waterproof
IP67 waterproofing standards provide the camera with superior protection from inclement weather conditions

Intrusion Detection
Sends an alert to monitor and determine if an intrusive activity warrants a response

Crossline Detection
Programmable line on a camera to signal the NVR to begin recording

True WDR
Wide Dynamic Range (WDR) technology allows the camera to capture crisp and clear images in most lighting environments

Edge Storage
Built-in Micro SD slot allows for edge storage. Supports up to 128GB/256Gb Micro SD card

Microphone
The integrated microphone provides real-time audio surveillance

Key Features:

  • High quality image with 2MP, 1/2.7″ CMOS sensor
  • 2MP (1920*1080)@30/25fps; 720P (1280*720)@30/25fps
  • Ultra 265, H.265, H.264, MJPEG
  • 120dB true WDR technology captures clear images in
  • low-light and high-contrast environments
  • Supports 9:16 Corridor Mode
  • ONVIF conformant
  • Smart IR, up to 30m (98ft) IR distance
  • Supports 128G Micro SD card
  • Supports PoE power supply
  • Built-in Mic

Compare with similar products

Shipping Information