IP 67 Waterproof
IP67 waterproofing standards provide the camera with superior protection from inclement weather conditions

Intrusion Detection
Sends an alert to monitor and determine if an intrusive activity warrants a response

Crossline Detection
Programmable line on a camera to signal the NVR to begin recording

True WDR
Wide Dynamic Range (WDR) technology allows the camera to capture crisp and clear images in most lighting environments

Edge Storage
Built-in Micro SD slot allows for edge storage. Supports up to 128GB/256Gb Micro SD card

Microphone
The integrated microphone provides real-time audio surveillance

Key Features:

  • High quality image with 8MP, 1/2.7″ CMOS sensor
  • 8MP(3840*2160)@20fps; 5MP(3072*1728)@30/25fps; 4MP(2560*1440)@30/25fps; 2MP(1920*1080)@30/25fps
  • Ultra 265, H.265, H.264, MJPEG video compression
  • Intelligent perimeter protection, including cross-line, intrusion, enter and exit area detection
  • Smart intrusion prevention significantly reduces false
  • alarms caused by leaves, birds and lights etc., accurately focuses on human, motor vehicle, and non-motor
    vehicle objects.
  • 120dB true WDR technology captures clear images in high-contrast environments
  • Supports 9:16 Corridor Mode
  • Built-in mic, built-in speaker
  • Smart IR, up to 30m (98ft) IR distance
  • Supports 256GB Micro SD card
  • IP67 protection
  • Supports PoE power supply
  • 3-Axis positioning

Compare with similar products