VGA over Cat5/Cat6 Extender Kit USB Powered up to 500ft

Don't compromise your application's functionality for distance—extend a VGA signal up to 500 ft.! This Tripp Lite VGA over Cat5/Cat6 Extender Kit delivers peak performance by digital video components, assuring that you enjoy the crystal-clear picture you paid for. With the B130-101-U, you can extend a 1920 x 1440 (60Hz) signal up to 350 ft. or a 1024 x 768 (60Hz) signal up to 500 ft. when using 24 Awg Solid-Wire Cat5e/6 cable (Tripp Lite N202-Series). For maximum image quality between 350 and 500 ft., use Zero-Skew cable such as Tripp Like P524-01K. This kit comes with both the local and remote connection units, allowing you to plug in and get started right away. The unit is completely self-contained, drawing its power from the built-in USB connector, rather than an external power supply. With its innovative dongle design, the B130-101-U can be installed in a variety of ways, adding to the unit's flexibility. With no software or drivers to install, the B130-101-U provides total plug-and-play convenience. The B130-101-U is also RoHS and TAA-compliant.

The Smart Solution for Digital Signage

The Tripp Lite VGA over Cat5 Extender Kit extends a digital video hundreds of feet away from the source. This makes it the ideal solution for retail and point-of-sale digital signage applications that need multiple remote displays with a single video source. The B130-101-U allows for the video source to be in a secure, remote location for controlled access while still delivering signal to TVs, projectors and other devices in another area. This kit includes units for both the source and display side of your application and is completely self-contained, requiring no external power or extra VGA cables.

The B130-101-U can extend a 1920 x 1440 (60Hz) signal up to 350 ft. or a 1024 x 768 (60Hz) signal up to 500 ft. when using 24 Awg Solid-Wire Cat5e/6 cable like the Tripp Lite N202-series. For maximum image quality between 350 and 500 ft., use Zero-Skew cable such as Tripp Lite P524-01K.  


Convenient Plug-and-Play Setup


With no software or drivers to install, the B130-101-U's plug-and-play setup gets your application up and running faster. The unit is also entirely self-contained and requires no external power or extra VGA cables in order to complete your installation.

Versatile Installation Options

With its innovative dongle-style design, the B130-101-U goes where you need it to. The dongles mean that the transmitter and receiver units can be plugged directly into the video source and remote display, eliminating the need for the extra cost and inconvenience of more VGA cables. The unit draws power directly from a USB port on your video source, allowing it to go anywhere your video source does, without needing access to another AC outlet.

Built-In Image Equalization

The B130-101-U features built-in image equalization allowing you to control the way the image appears on your remote display. There are multiple equalization settings and the unit comes with a screwdriver for easy and convenient adjustment.