Magnetic Splash-Proof Case with Metal Mounting Plates for iPad Air 2, iPad Gen 5-6, iPad Pro 9.7″

Enjoy fast, effortless handheld-to-wall setups with CTA Digital’s Magnetic Splash-Proof Case for iPad. This rugged tablet case employs powerful embedded magnets at its rear to enable instant mounting to metal surfaces. Your tablet will be easily accessible on the wall of any kitchen, garage, engine room, or even just the front of the fridge in your kitchen.

No metal wall to fix it to? No problem: Also included are magnetic mounting plates, one large and two small, plus adhesive mounting strips, so that you can create fast, drill-free magnetic surfaces for your tablet anywhere you like. The splash-proof, impact resistant case is designed to allow full access to your tablet’s ports, speakers, and home button. The Magnetic Splash-Proof Case is compatible with iPad Air 2, iPad Gen 5-6, and iPad Pro 9.7.

  • Water-resistant design
  • Military Grade Certified (MIL-STD-810G)
  • Screen Protector
  • Durable impact shielding
  • Full access to charge port, speakers, and home button

  • Embedded magnets on case rear allow quick mounting to any metal surface
  • 2 sizes of metal plates with adhesive backing for fast mounting setups anywhere
  • Perfect for refrigerators, file cabinets, classroom walls, and more
  • Compatible with iPad Air2, iPad Gen. 5 (2017), iPad Gen. 6 (2018), iPad Pro 9.7”