Engineered for gaming, the ViewSonic® XG2431 is a 24” Full HD monitor that features the perfect blend of speed, control and color. An ultra-smooth 240Hz refresh rate pushes FPS gaming into new territory, enabling games to run at higher frames for incredible graphic performance. NVIDIA® G-SYNC™ Compatibility and AMD FreeSync™ Premium technology help create a pristine gaming experience with no lag or stuttering. Fast-IPS technology combines rich colors, amazing contrast and wide viewing angles, while also delivering up to 4x faster response times compared to traditional panels. The 0.5ms response time allows every input to be faster and more precise. Flexible connectivity via DisplayPort and two HDMI ports make connections to other peripherals or high-end graphics cards a breeze. The XG2431 is also equipped with ViewSonic’s exclusive ViewMode™ presets, which offer user-customized game modes for FPS, RTS and MOBA gaming.