27" Display, IPS Panel, 3840 x 2160 Resolution

ViewSonic VP2768a-4K 27" ColorPro 4K UHD IPS Monitor with 90W Powered USB C, RJ45, sRGB and HDR10


Perfect for photographers, designers, videographers, and other creative professionals, the ViewSonic ® VP2768a-4K Ultra HD monitor delivers unmatched color accuracy and reliable long-term performance. With a SuperClear ® IPS panel and a sleek frameless design, this monitor provides a near-seamless viewing experience ideal for multi-monitor setups. To ensure precise, uniform color, each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Add to that 6-axis color adjustment functionality, and this monitor provides the ultimate color processing capability for professional applications. What’s more, productivity-boosting features include an advanced ergonomic design. Hardware calibration is also available which allows you to quickly and easily calibrate the monitor for photography, graphic design, content creation, and other color-critical applications.

  • PREMIUM MONITOR: 27 Inch 4K UHD (3840x2160p) IPS monitor with thin bezels, HDR10 and 60Hz refresh rate
  • LESS CABLE CLUTTER: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (tilt, swivel, pivot and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • EXCEPTIONAL COLOR ACCURACY: 100% sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces and Delta E<2 accuracy
  • PANTONE VALIDATED: This monitor has been certified as capable of reproducing Pantone Matching System colors
  • HARDWARE CALIBRATED: Factory hardware calibration ensures that the color displayed perfectly from the start (Calibration report included in box)
  • FLEXIBLE CONNECTIVITY: The VP2768a-4K supports laptops, PCs, Macs and more with USB-C, RJ45, USB, HDMI, DisplayPort inputs

ViewSonic VP2768a-4K

Your Vision. Precisely

Amazing Color Precision and Image Quality

Stunning 4K Ultra HD Resolution

Displaying more than 8 million pixels and 4x the resolution of a Full HD monitor, this Ultra HD 3840x2160 monitor delivers the ultimate in image detail and clarity for stunning, lifelike images.

All-in-One Docking Monitor

90W USB Type C, DisplayPort, Ethernet (RJ45), HDMI inputs and USB ports give you the flexibility to connect to a variety of devices. Enjoy secure 4K streaming with HDCP 2.2 content protection.

Thin Bezel Design

A premium panel delivers accurate colors and vivid images, while a thin-bezel design provides for a nearly seamless viewing experience in multi-monitor setups.

Excellent Screen Uniformity

An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.

Designed for Your Body

Enjoy reduced back and eye strain with an advanced ergonomic design featuring height adjustment, swivel, tilt and pivot.

vDisplayManager with Color Sensitive Mode

Adjust display settings such as volume, brightness, contrast directly on your monitor. Content creators can simulate various color deficiencies with Color Sensitivity mode.

Incredible Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy

An Easy Way to Setup Colors

This monitor covers 100% sRGB and Rec.709 wide color gamut to provide the exact color you want every single time. Experience realistic, vivid and accurate results from different production lines.

Professional Color Processing

The 14-bit LUT & 3D LUT (Look-Up Tables) generate a stunningly smooth palette of 4.39 trillion colors for amazingly accurate image reproduction crucial in professional applications.

Versatile Color Adjustment

6-Axis Color Enhancement lets you adjust six primary colors: red, yellow, green, cyan, blue and magenta. With a completely customizable color profile, your work gets the color treatment it deserves.

Hardware Calibration Ready

An optional ViewSonic Colorbration Kit (sold separately) allows you to quickly and easily calibrate this monitor to maintain its color accuracy.

Pantone Validated Display

Pantone Validated ViewSonic displays offer pinpoint color accuracy and testing. Whether it’s film editing, graphic design or other jobs, these certified displays help you create effortlessly.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

VESA Compatible Mount

Mount the monitor as you see fit using its convenient 100x100mm VESA-compatible mount design.

HDR10 Content Support

With HDR support, this monitor delivers incredibly detailed video playback.