This 10-outlet (125V 16A) Rack PDU delivers a power distribution solution for your server rack/cabinet. The business-grade 1U power distribution unit can be mounted horizontally in any 19 inch server rack 4" in depth or greater, to provide ten 125V (16A) power outlets. You can access ten plugs on the front of the horizontal-mount network rack PDU.

Consolidate Power Sources

This power distribution system consolidates your power source and enables you to control all powered devices from one switch. The front of the rackmount power strip features two LEDs that indicate proper ground and surge detection, while enabling you to control the power state with an illuminated power/reset switch. This PDU includes an 8 ft long power cord.

Built to Last

To prevent costly breakdowns of connected devices, the rackmount PDU features a built-in 20 Amp (20A) circuit breaker and reset switch, ensuring dependable performance of vital equipment. To ensure maximum durability, the power distribution unit itself features a rugged steel casing.

This RKPW101920 rack mount power strip is backed by a 2-year StarTech.com warranty with free technical support.