CYBERTABLET K10

The Cybertablet K10 is an advanced graphic tablet that offers both PC and Mac users superior cursor control, greater productivity and higher efficiency. Perfect for art, business, presentations, and projects. The Cybertablet features 8192 levels of pressure sensitivity to imitate the subtleties of a brush stroke and other writing tools, while its multiple programmable hot keys provide various shortcuts to commonly used computer tasks. Plus, the drawing area allows increased precision and detail. This high quality graphic tablet is ideal for document annotation, free hand illustrations, graphic design, whiteboard presentations, or generally more precise cursor control.

10″ x 6” Active Area

Enjoy the 10” x 6” drawing area that allows increased precision and detail.

8192 Levels of Pressure Sensitivity

The Cybertablet features 8192 levels of pressure sensitivity to imitate the subtleties of a brush stroke and other drawing tools.

6 Customizable Shortcut Keys With Scroll Wheel

6 customizable short cut keys with scroll wheel help you express your big ideas for convenience and efficiency. The driver allows the shortcut keys to be attuned to many different software.

Battery-Free Stylus

The stylus works just like a real pen, no battery and no charging required!

Bundle With ArtRage Lite Drawing Software

With ArtRage Lite you can paint with oils, sketch with pencils, sprinkle sparkling glitter and much more.

Specifications:

  • Technology: Passive EMR
  • Pen: Passive Pen
  • Pen Buttons: 2
  • Pressure sensitivity: 8192 Levels
  • Active Area Size: 10 x 5.625 Inch
  • Resolution: 5080 LPI
  • RPS: Max >= 200
  • Accuracy: + – 0.01 inch (center area)
  • Hovering: 10mm
  • Connector: USB Type C
  • Scroll Wheel: 1
  • Hotkeys: 6
  • Light: Led x 1
  • Working Voltage: Wired, DC 5.0V
  • Color: Black
  • Material: Plastic
  • Dimension: L 12.20 x W 8.93 x H 0.67 Inch ( L 310 x W 226.9 x H 17mm )
  • System: WINDOWS 10/8/7 Vista/XP , MAC OS X 10.6.8 and Up
  • Supplied Contents: CYBERTABLET F10 x 1, Stylus Pen x 1, USB Type C Cable x1
  • Certificates: FCC, IC