This multiport to HDMI adapter provides multiple host options, connecting your USB-C™; HDMI® or Mini DisplayPort™ device to an HDMI display. This digital AV adapter supports High Dynamic Range (HDR) and provides sharper images with enhanced video.

With brighter colors and greater contrast, the adapter is ideal for:

• Creating eye-catching visuals for photography, videography, cinematography

• Delivering enriched presentations

Single Adapter Solution
With three popular input connections, this 4K HDMI AV adapter eliminates the need for multiple adapters and is compatible with the most common devices, ensuring you can connect wherever you go. The adapter can also conveniently be left connected to HDMI displays in boardrooms or conference rooms permanently, helping to reduce setup time.

True 4K at 60Hz and HDR
The 3 in 1 HDMI adapter is fully compatible with HDMI 2.0b specification, supporting resolutions up to 4K 60Hz (3840 x 2160) and bandwidths up to 18Gbps. The video converter is also backward compatible with lower resolutions including HD 1080p, making it ideal for your office or home office setup.

With HDR support, you can enjoy lifelike images with increased contrast, brightness and colors and greater luminosity than standard digital imaging.

The adapter also outputs 2-channel audio no matter what host you're connected to, ensuring a seamless AV experience.

Hassle-Free Setup
To ensure easy operation and installation, this multi connector adapter supports a plug & play setup with any OS, including macOS, Windows, Ubuntu, Chrome and Android.

This multiport AV adapter is backed by a 3-year StarTech.com warranty, and free lifetime technical support.