PREDATOR CG7

EMBRACE THE TITAN

When it comes to 4K, bigger is always better – about 42.5 inches of better, to be exact. Get hyper with a 144Hz 1 refresh rate and 1ms 2 Visual Response Boost (VRB) on a VESA Certified DisplayHDR 1000 large format gaming display. Let the games begin!

SO MUCH SCREEN

Whether you want to use it as a TV replacement, the primary gaming display in your stream setup or as a single, standalone behemoth – none can deny the CG7’s majesty. 42.5 inches of pure, 4K glory – bursting forth in frame-synced, HDR–infused color.

 

42.5-inch

VA Panel

 

4K UHD

3480 x 2160

 

178°

Viewing Angle

AND THERE’S MORE

Only some of the best technology was included – with DisplayPort 1.4 port and HDMI 2.14 (for next-gen). A USB hub, complete with USB 3.0, USB 2.04 and one USB Type-C port, provide a comfy home for all those extra peripherals.

10W SPEAKERS

No sound system? No problem. We’ve got you covered with two powerful 10-watt speakers!

VESA MOUNTING

Want to hang this enormous beauty on the wall? Well, you can.

REMOTE CONTROL

Lean back and get comfy. No need to reach behind the display for those pesky buttons.

FULL SPEED WITH HDMI 2.1

With HDMI 2.14, next-gen consoles can be pushed to extremes. Select models also support 4K at 144Hz for some of the fastest 4K gaming possible5.

FAST AND FURIOUS

If you want seamless gameplay at absolutely ridiculous levels of speed, you’ve come to the right place. With a 144Hz1 refresh rate and 1ms2 Visual Response Boost, your sessions will be fluid, unbroken and unmatched – with little to no ghosting.

 

144Hz

Refresh Rate1

 

1ms

VRB (Visual Response Boost)2

CLEAR, TEAR-FREE FRAMES

Get in the game with the latest NVIDIA® G-SYNC® Compatible displays. Each display is validated by NVIDIA to bring you a smooth, variable refresh rate (VRR) gaming experience that eliminates tearing, stuttering, artifacts, and flicker.

BRING ME MY HDR

With a display of these mammoth-like proportions, everything must look good. DisplayHDR 1000 display are obligated to offer stunning contrast, cinematic color, and ultra-low latency gameplay. And with 90% DCI-P3 color gamut and Delta E<2, colors are practically bursting out of the screen.

DCI-P3 90%

Wide Color Gamut

DISPLAYHDR™ 1000

VESA CERTIFIED

DELTA E<2

Color Accuracy

TECH ALL FOR YOU

Big, fast, color accurate displays are great – but one that does that and more, is better. We’ve included a number of additional features that will make you love the display just that much more.

LIGHT SENSOR

By detecting the amount of ambient light in your environment, the CG7 can make automatic adjustments for the most comfortable viewing experience possible.

PROXIMITY SENSOR

The CG7 can detect if there is anyone around and will enter power saving mode if needed. It will snap right back into action on your return but if left alone, it enters standby, much like a PC.

USB TYPE-C

Plug in your phone or display3, attach a dongle for your wireless gamepad of choice (for you and a friend perhaps?) or tag in a high-end peripheral of choice.

LIGHT UP YOUR GAMEPLAY

Attach up to four LED light strips and take your lighting to an entirely new level with RGB Light Sense. Naturally, you’ve got various lighting patterns but beyond that, you can sync the lights to your music of choice, or even have it work alongside games such as League of Legends®.

MULTIPLE PATTERNS

Choose from nine preset light patterns.

MUSIC SYNC

Now you and the lighting move to the rhythm.

LoL GAME SYNC

Watch the lights respond to your actions in-game!

1 Only applies to specific models that are designed to support refresh rate overclocking. If unstable, reduce the overclock to a lower refresh rate through the on-screen display settings. User must connect two 1.4 DisplayPort cables to a capable device to achieve 144Hz overclock setting.
2 1ms VRB value based on internal tests under specific test conditions. Level of brightness may vary as a result of Visual Response Boost mode in use.
3 Only 60Hz refresh rate possible via USB Type-C.
4 Specifications may vary depending on model and/or region. All models subject to availability.
5 Only specific 4K UHD models support 4K at 144Hz via HDMI 2.1. Additional PS5/Xbox Series X combinations include the following: PS5: 4K UHD@120Hz / FHD@120Hz via one HDMI cable; XBOX Series X: 4K UHD@120Hz / WQHD@120Hz / FHD@120Hz with VRR via one HDMI cable