4XEM’s USB-C Earphones with Mic and Volume Control (Black)

Experience premium audio quality anywhere you go with 4XEM USB-C Earphones. Designed to deliver industry-leading sound, these in-ear earbud headphones feature a sleek black finish and a built-in microphone for crystal-clear calls on the go. The inline remote, conveniently located on the right earbud cable, offers adjustable volume control with dedicated Vol +/- and middle buttons, enhancing user control and convenience.

These earphones connect via USB Type-C, ensuring compatibility with a wide range of devices, including the latest iPhone 15, 15 Plus, 15 Pro, and 15 Pro Max. The USB-C connectivity also provides ease of use with its fully reversible design, making it superior to other USB connectors.

Every package includes one pair of earphones, and an additional pack of silicone covers to ensure a comfortable and secure fit. With a 1-year warranty and an internal DAC chip for superior audio performance, these earphones are not compatible with USB-C analog audio output but offer exceptional digital sound quality.

Solve your need for high-quality audio and clear conversations on the go with 4XEM’s USB-C Earphones, where convenience meets top-tier sound performance.

Features:

  • Color: Black
  • USB-C connectivity
  • Controllable Mic
  • Adjustable Audio
  • Compatible with any device with a USB-C port
  • USB-C connectors no longer have a “right” or “wrong” way to insert
  • Compatible with various USB-C devices including but not limited to: iPhone 15, 15 Plus, 15 Pro, 15 Pro Max, Pixel 2, 2 XL, 3, 3 XL, 4, 4 XL, 5, 6, 6 Pro, 7, 7 Pro, Galaxy S8, S9, S10, S20, S21, S22, S23, Note 8, Note 9, Note 10, Note 20, A8s, A80, Z Flip, Z Fold. OnePlus 6T, 7, 7 Pro, 8, 8 Pro, 9, 9 Pro, Nord, Nord 2, P20, P30, P40, Mate 10, Mate 20, Mate 30, Mate 40, Nova 5, Nova 6, Mi 6, Mi 8, Mi 9, Mi 10, Mi 11, Mi Mix 2, Mi Mix 3, Redmi Note 7, Redmi Note 8, G5, G6, G7 ThinQ, V20, V30, V40, V50 ThinQ, V60 ThinQ, iPad Pro (2018 and later), iPad Air (2020 and later), Tab S4, Tab S5e, Tab S6, Tab S7, Tab S8, Google Pixel Slate, Huawei MediaPad Series, MacBook (2015 and later), MacBook Pro (2016 and later), MacBook Air (2018 and later), Google Chromebook Pixel, Dell XPS Series: XPS 13, XPS 15, HP Spectre x360, Lenovo ThinkPad Series: ThinkPad X1 Carbon, ThinkPad X1 Yoga, Nintendo Switch, Various USB-C enabled gaming devices and accessories