G-RAID SHUTTLE 8 96TB

A transportable 8-bay hardware RAID solution with Thunderbolt ™ 3 (40Gbps) and USB-C ™ (10Gbps) interfaces offering content professionals 48TB – 160TB of colossal capacity and high-powered performance for consolidated backup, super-fast access, and real-time video editing. Supports multi-stream 4K, 8K, and VR workflows, RAID 0, 1, 5, 6, 10, 50, and 60 configurations, and provides transfer rates up to 1690MB/s read and 1490MB/s write in default RAID 5. Along with Ultrastar ™ enterprise-class hard drives inside for enhanced reliability and a trusted 5-year limited warranty, the G-RAID 8 is the ultimate storage solution for demanding video workflows on location and in the studio.

Colossal Capacity In Transportable Design

With up to 160TB of high-powered RAID storage in an easy-to-transport design, content creators get a premium solution for their demanding workflows on location or in the studio with the G-RAID SHUTTLE 8.

High-Speed Data Transfers

With up to 1690MB/s read and 1490MB/s write speeds in default RAID 5, and support for multi-stream 4K, 8K and VR workflows, you can quickly move or copy all your media so you can spend less time waiting and more time creating with high-speed data transfers using the Thunderbolt ™  3 (40Gbps) or USB-C ™  (10Gbps) ports.

Built-In Hardware RAID

For balanced performance, G-RAID SHUTTLE 8 comes ready to go in RAID 5. Or, select RAID 0, 1, 6, 10, 50, 60 or JBOD for ultimate flexibility.

Removable, Enterprise-Class Ultrastar ®  Hard Drives

For all your demanding workloads and mission-critical footage, you can depend on the power and enhanced reliability of eight (8) removable Enterprise-class Ultrastar hard drives inside.

Daisy-Chaining For Up To 5 Additional Devices

With dual Thunderbolt 3 ports, you can conveniently daisy chain up to 5 additional devices, keeping you connected to multiple drives, 4K displays, and more, through a single connection to your computer.

USB Power Delivery

With support for up to 85 watts of USB Power Delivery through the USB-C ™  port, this drive can charge your compatible MacBook or MacBook Pro without having to take a separate MacBook charger out of your bag.