G-RAID SHUTTLE 4 48TB

A transportable 4-bay hardware RAID solution with Thunderbolt ™ 3 (40Gbps) and USB-C ™ (10Gbps) interfaces offering content professionals up to 80TB of massive capacity and high-powered performance for consolidated backup, super-fast access, and real-time video editing. Supports multi-stream 4K, 8K, and VR workflows, RAID 0, 1, 5, and 10 configurations, and provides transfer rates up to 640MB/s read and 800MB/s write in default RAID 5. Along with Ultrastar enterprise-class hard drives inside for enhanced reliability and a trusted 5-year limited warranty, the G-RAID SHUTTLE 4 is the ultimate storage solution for demanding video workflows on location and in the studio.

Ideal Capacities Of 24Tb – 80TB For Demanding Production Workflows

Available in capacities up to 80TB, the G-RAID SHUTTLE 4 device delivers high performance storage to save all your favorite 4K or 8K high dynamic range (HDR) and high frame rate (HFR) footage in a single location.

Removable, Ultrastar Enterprise-Class 7200RPM Hard Drives

For all your demanding workloads and mission-critical footage, you can depend on the power and enhanced reliability of four (4) removable Ultrastar enterprise-class 7200RPM hard drives inside.

Up To 640MB/S Sustained Read Speeds In RAID 5

With speeds up to 640MB/s read and 800MB/s write in default RAID 5, the G-RAID SHUTTLE 4 device delivers the performance you need to quickly ingest content and natively edit footage to make changes in real-time.

Transportable Design

Built for easy travel between your on-site production location and to the studio for post-production, the G-RAID SHUTTLE 4 device delivers powerful, transportable storage to help improve your workflow efficiency, wherever you are.

Optimized Support For Multi-Stream Workflows

Built for multi-stream 4K and 8K production workflows, the G-RAID SHUTTLE 4 device offers the bandwidth to support multi camera editing in real time, render footage with multi-layer effects, and quickly export in an efficient workflow.

Built-In Hardware RAID

For maximum performance, the SanDisk G-RAID SHUTTLE 4 comes in RAID 5 out of the box and supports RAID 0, 1, and 10 to provide a versatile and flexible storage solution.

Daisy-Chaining For Up To 5 Additional Devices

With dual Thunderbolt 3 ports, you can conveniently daisy chain up to 5 additional devices, keeping you connected to multiple drives, 4K displays and more, through a single connection to your computer.

USB Power Delivery

With support for up to 85 watts of USB Power Delivery through the USB-C ™ port, this drive can charge your compatible MacBook or MacBook Pro without having to take a separate MacBook charger out of your bag.