Overview

Quad monitor full-motion adjustment desk mount – independently tilt, swivel, rotate and extend four monitors, Fits 13" to 32" monitors, Max Load 19.8 lbs(each), VESA Plate 75x75mm/100x100mm, Cable Management, C-Clamp, Grommet

Features

Supports a Wide Range of Monitors

  • Designed to support most of flat/curved monitors from 13" to 32"
  • Hold your monitor max 19.8 Ibs ( 9kgs) each
  • Compatible with VESA 100x100mm or 75x75mm mounting holes
  • Space-Saving Design - Frees up desk space while maintaining a sleek and organized appearance

Easily Full-motion Adjustment

Supports tilt angles of +/-45°, 180° swivel, 360° rotation and height adjustiblity up to 31.6" for adjustment of viewing angle, easy to hold the screen in the correct, comfortable position to meet your needs

Two Mounting Methods

Offers dual mounting options with C-clamp and grommet bases for fast and hassle-free installation

Ergonomic Viewing Height

Lift the arm 31.6 inches (802.6mm) to find the perfect and ergonomic viewing height that relieves your body strain

Integrated Cable Management

Built-in cable management system keeps cables neat, organized and safely out of sight, creating a comfortable work environment

Detachable VESA Plate

Detachable VESA plate makes installation friendly. After tighten VESA plate on the the back of your monitor, easily hook your monitor onto the arm

Fine-tuning Height Adjustment

Special features include fine-tuning the height of each VESA plate so your monitors is perfectly aligned

Flexible Joints

Every joint on this quad mount is able to be tightened, so you can adjust exactly how fluid/stationary you want everything to be

VESA Compatible

Compatible with VESA mounting 75x75mm and 100x100mm patterns

Applications

SIIG's Articulating Quad Monitor Desk Mount - 13" to 32" designed to support four monitors ranging from 13" to 32" in size, is ideal for any environment requiring high productivity and multi-screen setups

Trading and Financial Analysis:

Multi-monitor setups for stock traders, financial analysts, or data scientists to monitor real-time data, graphs, and multiple platforms simultaneously

Professional Workstations:

For designers, developers, and content creators who need multiple screens for tools, editing, coding, or multitasking

Command and Control Centers:

Used in security operations, air traffic control, or IT network monitoring, where constant surveillance across multiple screens is critical

Video Editing and Post-Production:

Perfect for video editors who need multiple monitors for timelines, preview windows, and color grading interfaces