4XEM 2-to-1 RJ45 Splitter Cable Adapter - F/M- CAT6

4XEM’s 2-to-1 splitter cable is an ideal device to increase the number of RJ-45 network connections on an RJ-45 outlet. This allows for two ethernet signals to go through a single CAT6 wire.

A technical product, this splitter is designed to greatly increase your ethernet installations. On one end of the installation this splitter can connect two patch cables from a hub to a single patch panel. It is important to note that this product is not designed to connect one single ethernet connection to two separate computers/devices—you would need to use a hub connection for that.


Problem it Solves: Enhance your ethernet installation with 4XEM’s 2-to-1 RJ-45 Splitter cable adapter.

Features:

  • CAT 6 cable compatibility
  • Durable design
  • 2-to-1 splitter increases network installations
  • Allows two 10/100Mbps Ethernet signals
  • Does not work to use one network to two devices—use Hub device instead