24" 1080p 1ms 165Hz Gaming Monitor with FreeSync Premium

24" Display, MVA Panel, 1920 x 1080 Resolution

The ViewSonic ® VX2418-P-MHD is a 24” (23.8” Viewable) Full HD price-performance monitor built for gaming and entertainment. With a sleek frameless design, the VX2418-P-MHD provides a seamless viewing experience for multi-monitor gaming setups. Featuring a high 165Hz* refresh rate, 1ms (MPRT) response time and adaptive sync technology, this monitor virtually eliminates screen tearing and stuttering for a fluid gaming experience. The VX2418-P-MHD also comes equipped with ViewSonic exclusive ViewMode™ presets, which offer optimized screen performance for different home entertainment applications such as watching movies, editing files, or playing video games. Two HDMI (v1.4) inputs, and one DisplayPort (v1.2) input offers flexible connectivity for both general use and entertainment.

*165Hz refresh rate with DisplayPort

165Hz Refresh Rate

Ultra-Fast Response Time

Adaptive Sync

 

ViewSonic VX2418-P-MHD

Casual Gaming

For the Modern Gamer

165Hz Refresh Rate

With a swift 165Hz refresh rate, this monitor delivers smooth frame loading and incredible graphics no matter how quickly the in-game action unfolds.

Rapid Response Time

With a 1ms MRPT response time, this monitor delivers smooth images without streaking, blurring or ghosting. Built-in varying response rates automatically correct overshooting and motion blur.

Smooth & Fluid Gaming

With Adaptive-Sync technology, this monitor seamlessly synchronizes the frame rate output between your graphics card and monitor to easily eliminate image tearing.

Game Mode Hotkey

A gaming mode hotkey opens pre-calibrated FPS 1, FPS 2, RTS and MOBA settings for optimal color and responsiveness in various gaming scenarios.

Optimized View Settings

Choose from “Game,” “Movie,” “Web,” “Text,” and “Mono” presets with ViewMode. These presets enhance gamma curve, color temperature, contrast and brightness for an incredible viewing experience.

Stunning HD Resolution

Enjoy a premium viewing experience with stunning Full HD resolution – almost twice as powerful as standard HD resolution.

Ultra-Wide Viewing Angles

Next generation viewing technology creates an ultrawide 178° field of view so you never to have to miss another shot, picture or moment.

Loaded with Connectivity

DisplayPort and HDMI inputs give you the freedom and flexibility to connect to a variety of devices such as gaming consoles, laptops and more.

Frameless Design

A premium panel delivers accurate colors and vivid images, while a frameless design provides for a nearly seamless viewing experience in multi-monitor setups

Black Stabilization for Ultimate Visibility

Black Stabilization heightens visibility and detail by brightening dark scenes. Dominate the competition with enhanced visibility, even in the darkest scenes of a video game.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

VESA Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.