SmartMount ® Full-Service Video Wall Mount- Landscape for 40" to 65" Displays

Peerless-AV’s Full-Service Video Wall Mount is easy to configure, quick to install and a snap to maintain. Create any configuration imaginable, but leave the tedious calculations to the custom wall plate spacers. The mount’s innovative design is loaded with timesaving features like no-tool-required micro-adjustments and easy-access to any display for quick serviceability.

Features

  • Modular mount for unlimited video wall display configurations
  • Displays and mounts sit flush against the wall for a clean side appearance
  • Integrated cable management tie-backs make display-to-display cabling simple
  • Spring loaded mechanism allows displays to click securely into place against the wall
  • Simple, tool-less micro-adjustments at 8 points seamlessly align the displays
  • Pull-out/prop-open mechanism provides quick service access| Open wall plate architecture allows for total wall access that increases electrical and cable management options
  • Included security hardware prevents the mount from extending out from the wall
  • Adjustable VESA® mounting hole patterns in 100mm increments, starting at 200 x 200mm up to 700 x 400mm, additional patterns supported with adaptor plates
  • Reusable custom wall spacers eliminate guesswork and on-site installation calculations (sold separately)