Feature Focus

Connect Legacy FireWire-Enabled Devices to a FireWire 800-Enabled Computer - 6 ft.

Product Description Get the lightning-fast data transfer rates you need for multimedia and other high-end applications! Tripp Lite's F019-006 Bilingual FireWire Cable lets you take advantage of the latest FireWire technology by connecting Firewire 800 devices to 1394a ports. It's ideal for use with storage systems, digital camcorders, printers, scanners, and other FireWire-enabled devices. Premium triple shielding and gold-plated connectors insure that you get the speed you expect from FireWire. And we back our pledge of quality with a lifetime product warranty.

High-Speed Data Transfer

The F019-006 is a bilingual FireWire cable. It features 9-pin and 4-pin male connectors that enable you to connect a 4-pin FireWire (1394a) device to a 9-pin FireWire 800 (1394b) port on a computer, providing data transfer rates of up to 800 Mbps. The F019-006 provides true plug-and-play convenience with no complicated setup procedures required. This premium Tripp Lite cable meets all FireWire 800 and 1394b specifications, is backward compatible with original FireWire systems and devices, and is fully compatible with PC, Mac, SUN, and other IEEE-1394b equipped systems.

Triple-Shielded Cable

The F019-006 is manufactured using top-quality materials. The cable features premium triple shielding and the durable molded connectors are gold-plated to assure efficient data transmission.

Typical Applications

Storage devices, Digital camcorders, Printers, Scanners, and other IEEE-1394b compatible devices

What’s in the Box

6ft IEEE-1394b FireWire 800 Gold Hi-Speed 9pin/4pin Cable