SMTL2200RM2UCNC

PRODUCT DESCRIPTION

Smart-UPS™ with Lithium-ion batteries saves up to 50% in Total Cost of Ownership (TCO) over the lifetime of the UPS. Lithium-ion batteries provide reduced maintenance cost with3x the battery life. UPS management options include PowerChute™ Business Edition, PowerChute™Network Shutdown, APC SmartConnect, Network Management Cards and EcoStruxure IT. The short-depth chassis allows this UPS to be installed in any 4-post rack and most wall-mount racks. APC, a flagship brand ofSchneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure, ensuring data is available —whenever and wherever you need it.

FEATURES

  • Increased capacity 1920W, 2200VA
  • Smart-UPS Lithium-ion last 3X VRLA UPS saving you up to 50% on TCO
  • Intelligent battery management system at the battery cell and pack level
  • EcoStruxure Ready SmartConnectPortconnects to either the Smart-UPS Web Portal for remote monitoring or to EcoStruxure IT for remote monitoring and management
  • 5-yearwarranty on UPS and internal batteries

APC Smart-UPS Lithium-ion (SMTL2200RM2UCNC)

The APC Smart-UPS Lithium-ion 2200VA UPS with SmartConnect Ethernet Portoffers an improved lifecycle. Avoid replacing batteries for 8-10 years or, 3X longer than Lead Acid UPS which reduces maintenance and service costs. The reduced weight of lithium-ion UPS makes for easier and flexible installation. Built-in secure cloud monitoring with the EcoStruxure™Ready Ethernetportor NetworkManagement Card allowsyouto monitorand manageyourUPS anytime, anywhere.

Features

3X the Life with Lithium-ion Batteries
Smart-UPS Lithium-ion batteries last 3x longer than VRLA batteries. When you don’t have to replace the battery for 8-10 yearsas you would with a Lead Acid battery you save. Smart-UPS Lithium-ion UPS are up to 65% lighter making installation easier.

Built-in Remote Cloud Monitoring
Built-in secure cloud monitoring with the EcoStruxure Ready Smart-UPS Ethernet Port. Network manageable via serial, USB or EcoStruxure™ Ready Smart Connect Ethernet Port. Includes

PowerChute®built-in manageability
PowerChute Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities.PowerChute Network Shutdown provides network-based, graceful, unattended shutdown and restart of your physical servers and virtual machines during prolonged power disturbances.

Easy to install and maintain

A Smart-UPS Lithium-ion is up to 65% lighter than a Lead Acid UPS making it easier to lift and install into racks. The UPS is light enough to tower mount with stand feet accessory. 5-year warranty on the UPS and battery.

Certainty in a connected world

Trusted for 40 years the APC Brand has 120millionsingle-phase UPS installed worldwide. APC products are available in over 160 countries with 250 Service locations worldwide.

About APC

APC, a flagship brand ofSchneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure, ensuring data is available —whenever and wherever you need it.