Smart-UPS™ with Lithium-ion batteries saves up to 50% in Total Cost of Ownership (TCO) over the lifetime of the UPS. Lithium-ion batteries provide reduced maintenance cost with 3x the battery life. Now with pre-installed Network Management Cards for easy remote management, UPS management options include PowerChute™ Business Edition, PowerChute™ Network Shutdown, APC SmartConnect, Network Management Cards and EcoStruxure IT. The short-depth chassis allows this UPS to be installed in any 4-post rack and most wall-mount racks. APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure, ensuring data is available —whenever and wherever you need it.

FEATURES

  • Increased capacity 800W, 1000VA
  • Smart-UPS Lithium-ion last 3X VRLA UPS saving you up to 50% on TCO
  • Intelligent battery management system at the battery cell and pack level
  • EcoStruxure Ready Ethernet Port connects to either the Smart-UPS Web Portal for remote monitoring or to EcoStruxure IT for remote monitoring and management
  • Connect directly to your network via the Network Management Card for secure remote monitoring and control

5-year warranty on UPS and internal batteries


APC Smart-UPS Lithium-ion (SMTL1000RM2UCNC)

The APC Smart-UPS Lithium-ion 1000VA UPS with pre-installed Network Management Card, offers an improved lifecycle. Avoid replacing batteries for 8-10 years or, 3X longer than Lead Acid UPS which reduces maintenance and service costs. The reduced weight of lithium-ion UPS makes for easier and flexible installation. Built-in secure cloud monitoring with the EcoStruxure™ Ready Ethernet port or Network Management Card allows you to monitor and manage your UPS anytime, anywhere.

3X the Life with Lithium-ion Batteries

Smart-UPS Lithium-ion batteries last 3x longer than VRLA batteries. When you don’t have to replace the battery for 8-10 years as you would with a Lead Acid battery you save. Smart-UPS Lithium-ion UPS are up to 65% lighter making installation easier.

Short Depth UPS

Smart-UPS Lithium-ion Short Depth UPS provides extra space for cable management. Suitable for short depth and standard racks with rackmount or tower conversion with optional accessory.

Built-in Remote Cloud Monitoring

Built-in secure cloud monitoring with the EcoStruxure Ready Smart-UPS Ethernet Port. Pre-installed Network Management options for remote management and control. Network manageable via serial, USB or EcoStruxure™ Ready Smart Connect Ethernet Port.

PowerChute® built-in manageability

PowerChute Business Edition Software for convenient monitoring and control, safe operating system shutdown and innovative energy management capabilities. PowerChute Network Shutdown provides network-based, graceful, unattended shutdown and restart of your physical servers and virtual machines during prolonged power disturbances.

Easy to install and maintain

A Smart-UPS Lithium-ion is up to 65% lighter than a Lead Acid UPS making it easier to lift and install into racks. The UPS is light enough to tower mount with stand feet accessory. 5-year warranty on the UPS and battery.

Certainty in a connected world

Trusted for 40 years the APC Brand has 120 million single-phase UPS installed worldwide. APC products are available in over 160 countries with 250 Service locations worldwide.

FAQ

About APC

APC, a flagshipbrand of Schneider Electric, provides clean battery backup power,surge protection, and IT physical infrastructure, ensuring data isavailable —whenever and wherever you need it.