Dual-Band WiFi 6 Range Extender (AX1800)

Bring WiFi 6 speed to every corner of your home

Our RE7350 WiFi 6 range extender delivers fast speeds and greater range for a greater number of devices. ​Get better coverage and a stronger WiFi signal in more places throughout your home with enhanced WiFi 6 technology. It’s easy to set up, uses Spot Finder technology to help find the best location, and enables your device to automatically switch to the strongest WiFi signal as you move around your house when paired with a Max-Stream Router, Linksys Mesh Router, or Velop system.** With a smooth and stable signal extended to more parts of your home, everyone can stream, game, and tweet without interruption, wherever they are. And with built-in AP Mode, you can upgrade your existing ISP network to WiFi 6 quickly and easily.

Efficient, Worry-Free WiFi 6

The solid connectivity and speed of WiFi 6 is a great value. Everyone in the house will appreciate next-gen networking with higher speeds for more devices. Your connected home will be smarter, more efficient and worry free.

Easy to Set Up, Easy to Use

Use Push-Button Connect to sync your range extender with your router, or easily add devices to your network.

Simultaneous Dual-Band Streaming

Wireless signals transmitted on 2.4 GHz and 5GHz simultaneously allow for the strongest connection possible.


Works with Any Router

Compatible with all routers, even those from service providers, with no need to modify your router settings.

Beamforming Technology

The extender focuses WiFi signals to your devices to give you optimal performance.

More Bandwidth with MU-MIMO

Multiple users can enjoy multiple devices without lag or buffering.

Convenient Ethernet Port

Get the most speed possible in an extended range. A gigabit Ethernet port offers a wired connection to your WiFi network.

Access Point Mode

Wire your Range Extender directly to your router, switch, or ISP hardware to upgrade your network to WiFi 6.