Work smart

Flexible mounting: With multiple mounting options, the 3080 micro fits exactly where you need it to.

Simple to maintain: The 3080 micro delivers easier access to parts without needing to remove the front bezel.

Work confidently: Built secure with TPM 2.0, standard security lock slot, padlock loop, intrusion switch, and SED hard drive.

Stay Cool: Utilizing the new shift venting pattern, the 3080 micro maximizes air intake to keep your system temperature down.

Uncompromising productivity

Power through your work: Built with up to 10 th Generation Intel ® Celeron, Pentium, Core™ i3 or i5 processors for faster performance.

Optimized chassis design: The 3000 series now has simplified configurations to be more cost effective and provide an easier purchasing decision.

Ports & Slots

1. Power Button | 2. Universal Audio Jack | 3. Line-out | 4. USB 3.2 Gen 1 Type-A port | 5. USB 3.2 Gen 1 Type-A port | 6. Knock-out Slots for Wireless Antenna | 7. Optional Video Port: Serial/DP 1.4/HDMI 2.0b/VGA) | 8. USB 2.0 Ports (2) (1 with Smart Power on) | 9. USB 3.2 Gen 1 Type-A ports (rear) (2) | 10. Thumbscrew | 11. RJ-45 port 10/100/1000 Mbps | 12. K-lock Slot | 13. DisplayPort | 14. HDMI Port | 15. Power Connection

Dimensions & Weight

1. Width: 36 mm (1.4") | 2. Depth: 178 mm (7.0") | 3. Height: 183 mm (7.2") | Starting Weight: 1.16 kg (2.56 lb) 4