Create Ultra HD connections between your High Speed HDMI-equipped devices, up to 10m away with no signal loss


The 33 ft Active High Speed HDMI Cable features a built-in active signal booster for a connection distance of up to 33 feet (10m) between your HDMI-enabled devices, with no signal loss.


This durable yet lightweight cable features thinner HDMI wire construction that allows for a more flexible installation with minimal clutter.

Plus, the cable features built-in amplifier circuitry which actively boosts the HDMI signal with no external power required.


This high quality HDMI cable fully supports 1080p+ resolutions at up to 120Hz refresh rate, with life-like color. To accommodate the demands of future high definition devices, such as increased resolutions and higher frame rates, this Ultra HD cable supports resolutions up to 4k x 2k.

Please Note: This cable features unidirectional architecture which requires that the cable is installed in the correct direction. Please refer to the "source" and "display" labels on the HDMI connectors in order to ensure that the device and the HDMI source are connected properly.