4XEM’s 5-in-1 HDMI, RJ-45, USB 3.0, USB-C Dock

4XEM’s 5-in-1 Docking Station is a premier way to expand your single monitor or laptop display. Fitted with an HDMI port this dock will boost your video resolution to 4K quality. This Dock also comes with a RJ-45 ethernet port able to hardwire your device for faster internet connection. Lastly, the dock comes with USB 3.0 and USB-C ports that allow for compatibility will a large variety of USB enabled devices, allowing you to charge and transfer data with those devices. Plug in and upgrade your device’s network to include various other devices to perform multiple jobs all at once.

Problem it solves: 4XEM’s Docking Stations expand your single display monitor or laptop to increase video resolution and overall capabilities. The RJ-45 Ethernet port allows this port to add the bonus capability of increasing internet connection.

Features:

  • 2 USB 3.0 (USB-A) ports
  • HDMI port
  • Supports 4K video resolution
  • RJ-45 Gigabit Ethernet port
  • USB-C charging port
  • PC Compatibility: MacBook 2015/16, MacBook Pro 2017/16, iMac2017/iMac Pro2017, Dell Inspiron/xps15/13/12, ASUS U4000/ZenAIOmachine, HP Spectre/x360, New Chromebook Pixel, MI Air/Surface Book, Lenovo Yoga 900/910/920
  • Mobile Compatibility: HUAWEI Mate 10, HUAWEI P10, Samsung S8/S8+/S9/S9+, Samsung Note 8, Microsoft Lumia 950XL