Single Tower Dual Fan Design

TOUGHAIR 510 is a single tower duel fan designed air cooler with 4 heat pipes runningthrough the fins, the U-shape heat pipes increase heat circulation creating better heat dissipation in yoursystem and supports up to 180W.

Enhanced 120 mm high static pressure Fan

TOUGHAIR series utilizes high static pressure fans, which leverages the TOUGHFAN 12design and boosts the fan speed to 2000 RPM, providing a new level of cooling performance to our CPU cooler.

Asymmetric Fin Structure

The fin is designed with an asymmetric structure that allows larger air intakethrough the fins. This design lowers the air turbulence and straightens out the airflow making it easier todisperse heat from the fins, delivering superb cooling performance.

High-Performance U-shape

 copper heat pipes

4 x Ø6 mm heat pipes directly touch the CPU

and thermal paste. The U-shape design creates

perfect circulation for betterCPU cooling performance.

Universal Compatibility

TOUGHAIR Series are designed to fit Intel and AMD sockets including the following models:

Intel LGA 1700/1200/1156/1155/1151/1150
AMD AM5/AM4/AM3+/AM3/AM2+/AM2/FM2/FM1