34" Display, MVA Panel, 3440 x 1440 Resolution

3 4" 1440p Ergonomic 21:9 Docking Monitor with USB C and RJ45

Featuring an ultra-wide 34” screen with a design to boost productivity and maximize output, the ViewSonic ® VG3456 is a docking monitor that transforms your desktop into a streamlined and efficient workspace. With WQHD 3440 x 1440 resolution, the VG3456 delivers 2.4 times more pixels than standard Full HD monitors, giving users more detail for enhanced productivity. A 21:9 aspect ratio and slim bezels provide extra screen real estate so users can display more content, switch between applications more quickly, view documents side by side, and view multiple windows at once. Enjoy reliable and flexible network connectivity with the integrated gigabit Ethernet port while the latest USB Type-C connectivity provides up to 90W power delivery to your laptop. That’s not all, the integrated USB hub also provides single-cable simplicity for connecting and charging your peripherals and accessories. In addition, the included vDisplayManager software gives you quick and easy OSD control, as well as customized screen templates for easy multi-tasking. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for quick deployment and a lower total cost of ownership.

  • VERSATILE MONITOR: 34 Inch ultrawide 21:9 WQHD (3440x1440p) IPS monitor with 60Hz refresh rate
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, rotate and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • ULTRA-SMOOTH GAMING: FreeSync technology enables fluid and tear-free gameplay
  • VERSATILE STAND: Easy-to-install quick release stand with carrying handle and client mount
  • FLEXIBLE CONNECTIVITY: The VG3456 supports PC, Mac and more with USB-C, RJ45, HDMI, DisplayPort, USB inputs

VG3456 34” USB-C Docking Monitor

ViewSonic VG3456

Connect to Success

Easy Setup with USB-C Docking Monitors

Connect to Productivity

With USB-C single cable connectivity, RJ45 wired Ethernet and a USB hub, ViewSonic docking monitors replace expensive docks so you can plug in and start working instantly.

Sweeping Visuals

A 34” screen with WQHD 3440 x 1440 resolution delivers incredible detail for true-to life imagery. A 21:9 aspect ratio enables videos to be played and edited in full screen, without letterboxing.

Enhanced Ergonomics

With advanced ergonomic features including swivel, height adjustment and 40 degree tilt, this monitor is designed for group meetings and screen sharing.

Replace Your Docking Station

Enjoy fast data, audio, and video transfer speeds and 90W charging over a single USB C cable. An Ethernet cable plugs directly into this docking monitor for fast, reliable internet.

Loaded with Connectivity

In addition to the USB-C port, this monitor also features HDMI, USB, Ethernet (RJ45) and DisplayPort for plug-and-play connectivity to your devices.

Minimize Total Cost of Ownership

From deployment to everyday use to recycling, every facet of your monitor experience has been meticulously engineered to exceed your needs and reduce your TCO.

Easy-to-Install Stand

Get setup with a quick-release stand that installs in minutes. This quick release stand features a convenient carrying handle, versatile mounting options and more.

Thin-Bezel Design

Enjoy more room to see what matters most. A thin-bezel design provides a seamless viewing experience individually and in multi-monitor setups.

Optimized View Settings

Choose from “Game,” “Movie,” “Web,” “Text,” and “Mono” presets with ViewMode. These presets enhance gamma curve, color temperature, contrast and brightness for an incredible viewing experience.

MVA Panel Technology

With MVA technology, and 178 degrees viewing angle this monitor delivers consistent, accurate images no matter what angle you’re looking at the screen.

Control Made Easy

Integrated vDisplayManager software enhances productivity by putting the On-Screen Display (OSD) menu controls directly on your display. Adjust your viewing experience to your exact preference.

Eye Care

Flicker-Free and Blue Light technology help reduce eye strain over extended periods.

VESA Compatible Mount

Easily install your monitor on a VESA-compatible wall mount or stand.

Integrated Speakers

Dual integrated speakers for a delightful audio-visual experience.