27" Display, MVA Panel, 1920 x 1080 Resolution
With an immersive 1500R curved screen and Full HD 1080p resolution, the ViewSonic
®
VX2718-PC-MHD monitor provides an incredible viewing experience for work or play. With features including a high 200Hz* refresh rate, 1ms (MPRT) response time and AMD FreeSync Premium technology, , this monitor virtually eliminates screen tearing and stuttering for a fluid gaming experience. The VX2718-PC-MHD also comes equipped with ViewSonic exclusive ViewMode™ presets, which offer optimized screen performance for different home entertainment applications such as watching movies, editing files, or playing video games. Two HDMI (v1.4) inputs, and one DisplayPort (v1.2) input offers flexible connectivity for both general use and entertainment.
*200Hz refresh rate with DisplayPort