Pro-Tek™ Antimicrobial Case for Samsung Galaxy® Tab A7 10.4”

Antimicrobial Protection You Can Count On.

Protect your Samsung Galaxy® Tab A7 10.4” with this slim, durable Pro-Tek™ Antimicrobial Case featuring adjustable viewing angles and essential protection to enhance your tablet.

FEATURES

  • DefenseGuard™ Antimicrobial Protection* creates a cleaner surface and works continuously to help prevent the growth of microorganisms
  • Passes military grade 4 ft. drop testing (MIL-STD-810G)**
  • Patented 360° rotation for portrait/ landscape views
  • Multiple viewing angles and comfortable typing position
  • Patented custom-molded tray adds protection
  • Precision-cut access to controls, ports, and camera lenses
  • Audio-enhancing sound scoops boost sound performance
  • Magnetic closure for secure transport
  • Elastic S Pen® holder
  • Limited lifetime warranty

Wrap your Samsung Galaxy® Tab A7 10.4” in strong, military grade drop protection and antimicrobial protection. Engineered for durability without adding weight, the Pro-Tek™ Antimicrobial Case features a flexible tray with wrap-around bezel and reinforced corners to ward off bumps and dings.

It is structurally designed to redirect sound for enhanced audio. Precision cutouts give full access to controls, ports, and cameras. The cover is engineered to protect, while a non-slip interior makes it easy to adjust the Tab A7 into virtually any viewing angle or a comfortable typing position.

For an added benefit, this tablet case features Targus DefenseGuard™ Antimicrobial Protection*, which creates a cleaner surface and works continuously to prevent the growth of microorganisms. Unlike topically applied sprays, Targus DefenseGuard tablet cases are treated with an antimicrobial additive that does not wear off and lasts for the life of the product. With all over coverage — front and back cover, inner lining, and tablet tray — you can rest assured your case is fully protected. Altogether, it’s a superior choice for protecting your Tab A7.

Antimicrobial Protection

Unlike topically applied sprays, Targus DefenseGuard™ tablet cases are treated with an antimicrobial additive that does not wear off and works continuously for the life of the product. With all over antimicrobial coverage — front and back cover, inner lining, and tablet tray — you can rest assured your case is fully protected.

Military Grade Protection

Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your Samsung Galaxy® Tab A7 10.4”. from drops up to four feet.