Flat Panel Ceiling Mount for 13" to 29" Flat Panel Displays Weighing up to 40 lb with 17.13-31.92” (435.10 to 810.77mm) Adjustable Extension

The slim design of the LCD Ceiling Mount offers the ideal low profile mounting solution and enhances the professional look of any 13" to 29" LCD display. The slender adjustable extension column minimizes the mount’s appearance while maximizing the display’s presence in any room. Models with the optional cable management covers offer a sleek, stylized veneer that conceals cords and augments the mount’s overall aesthetic. Its versatile design allows the display to be mounted in standard position or facing the floor with the option of Portrait or Landscape orientation, making it ideal for dental offices, medical facilities, and digital signage.

Features

  • 360 degrees swivel action (at time of installation)
  • VESA 75/100 mm compliant (Non-VESAadaptor offered separately)
  • Theft resistant security fasteners included
  • Hardware included for wood or concrete installations
  • Ceiling plate included for structural or wood joist ceilings
  • Portrait or Landscape orientation
  • Display can be mounted in standard position or face-down
  • -5° to +20° adjustable tilt
  • Comes in adjustable height range: 18''-30''