Kids Case for iPad® (9th/8th/7th Gen) 10.2-inch, iPad Air® 10.5-inch, and iPad Pro® (10.5-inch)

Drop Protection for Your Little One’s Tablet

Protect your iPad® (9th, 8th and 7th Gen) 10.2-inch, iPad Air® 10.5-inch, and iPad Pro® 10.5-inch with this Kids Case featuring a bright-colored exterior and a handle design that doubles as stand for multiple viewing angles

FEATURES

  • Passes military grade 4 ft./1.2m drop testing (MIL-STD-810G)**
  • Multi-Gen fits iPad® (9th, 8th and 7th Gen) 10.2-inch, iPad Air® 10.5-inch and iPad Pro® 10.5-inch
  • Raised bezel around the screen provides maximum device protection
  • Precision-cut access to controls, ports, and camera lenses
  • Made from non-toxic, kid-friendly EVA foam material
  • Handle design doubles up as a stand for multiple viewing angles

Sticky, slippery fingers are no match for the Targus® Kids Case for iPad® (9th, 8th and 7th Gen) 10.2-inch, iPad Air® 10.5-inch, and iPad Pro® (10.5-inch).* With military-grade drop protection for drops up to 4 feet (1.2 meters), this case is engineered for maximum durability wherever your little one totes their tablet.* Precision cutouts give full access to controls, ports, and cameras, so it’s easy to enjoy their favorite tunes, check out an app, or join in on their latest virtual class without missing a beat. And no need to worry, mom and dad – this case is made from non-toxic, kid friendly EVA foam material.

Military Grade Protection

Minor drops and bumps are no problem for this sturdy, structured case. In fact, the case passes rigorous MIL-STD-810G testing to ensure it can protect your device from drops up to four feet.