4XEM HDMI 4K/2K Extension Cable M/F 6ft

4XEM’s HDMI 4K/2K Extension cable is an optimized device to extend pre-existing HDMI cable to get that extra bit of length to connect your networks. Any HDMI supported device is compatible with this cable. Due to this the cable is suited for a variety of set-ups, from gaming to satellite TV connections. The cable has been made with gold plated connectors for corrosion resistance as well as improved signal strength stability.

With the ability to support 4K displays this cable is a great addition to your HDMI devices.


Problem it solves: Make what was out of reach within your reach with 4XEM’s HDMI Extension cable.

Features:

  • 6 ft cable length
  • 4XEM’s Lifetime warranty
  • Connector type: HDMI male to HDMI Female
  • 4K x 2K Support any resolution to 4K (4096x2160)
  • HDMI Ethernet Channel
  • Full 3D Support
  • Audio Return Channel (ARC)
  • Gold-plated terminals ensure long-lasting, corrosion-free connections


4K and 3D video supported