Perfect Power for DC Applications with 60-Amps

The PR60 is perfect for sensitive DC-powered applications. It has a 60-amp capacity and converts incoming utility AC power to precisely regulated 13.8 V DC current for a variety of radios, bench test equipment, point-of-sale systems and more. With a solid state, integrated circuit, the PR60 is able to maintain excellent regulation of output voltage, meaning no power disruptions get to connected equipment and devices function at their peak. The PR60's small footprint maximizes operating space and provides a wide range of installation flexibility.


Exceptional Power Protection


With a heavy-duty power transformer, the PR60 completely isolates equipment from the disruptions that come with utility AC power. Current-limiting electronic foldback enables timer-controlled automatic overcurrent protection, eliminating the risk of overvoltages harming sensitive components. A crowbar circuit provides event further protection against equipment damage. An illuminated power switch offers one-touch control in the case of adverse power conditions or emergency.

Line Noise Filtering

Noise disruptions on the AC line can damage equipment components and lead to failure over time. The PR60 protects systems from line noise by filtering AC power as it converts it to DC, leading to very low noise operation. This lets DC-powered equipment maintain peak capability and protects your application from incremental damage.

Tripp Lite PR60 Product Summary:

  • Precise DC power from an AC power source for VHF/UHF ham radios, transmitters, commercial radios and a variety of other applications
  • Efficiently converts incoming AC to 13.8 V DC power
  • 60-amp capacity
  • Smaller footprint maximizes operating space
  • Crowbar circuit overload protection guards against overvoltages
  • Large heat sinks and vented cabinet for cool operation and continuous use
  • Illuminated On/Off switch
  • RoHS- and TAA-compliant

What's in the Box

  • PR60 DC Power Supply
  • Owner's Manual with Warranty Information