800VA/475W Power Protection for Home or Office PCs and Peripherals in 230 volt Regions

Reliable 800VA/475W Battery Backup with Automatic Voltage Regulation (AVR)

UPS battery backup support lets you to work through short power failures and give you enough time to save files and perform an orderly system shutdown in case of a prolonged blackout. The OMNIVSINT800’s large internal battery that provides 11.5 minutes for a half-load (237 watts), 3.5 minutes of battery support for a full load (475 watts) or 40 minutes for a single PC. During normal operation, incoming utility power keeps the UPS battery fully charged so backup power will always be available if needed.

AVR protects your equipment from incremental hardware damage, data loss and performance problems that can be caused by low-voltage conditions, commonly known as brownouts. The OMNIVSINT800 can correct brownouts as low as 159 volt back to 230 volt without drawing on battery backup power that may be needed to support your equipment during a blackout.

AC Line, Coaxial and Tel/DSL Surge Suppression and EMI/RFI Line Noise Filtering

A sudden power surge or spike on an AC, phone or network line can damage or destroy electronic components and wipe out irreplaceable data. The OMNIVSINT800’s 340-joule surge suppression rating protects connected components and data from the harmful effects of power surges. One set of tel/DSL (RJ11) jacks protect a standard dialup/DSL phone connection from common dataline surges.

Various electromagnetic and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The OMNIVSINT800 incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment.

USB Port and Free PowerAlert Software

The OMNIVSINT800 contains a USB port (cable included). When used with Tripp Lite’s free PowerAlert software (available from Tripp Lite as a Web download), this USB port enables safe unattended system shutdown and file saves in the event of a prolonged power failure.

2-Year Warranty and Environmentally Responsible Design

The OMNIVSINT800 comes backed by a 2-year warranty. The OMNIVSINT800 is also manufactured in compliance with strict RoHS guidelines to minimize the use of hazardous materials, and its replaceable internal battery is 100% recyclable.