oughpower GF2 ARGB 750W Gold

Toughpower GF2 ARGB 750W Gold isconstructed with premium components and advanced technology which makes this PSU become a reliable and stablepower supply unit. The patented 16.8 million-color Riing Duo 140mm RGB fan with 18 LEDs preinstalled helpsdeliver brighter and richer lighting. The meticulously designed RGB side panels allow the light to glowthrough from every angles. The Toughpower GF2 ARGB 750W Gold supports synchronization with motherboard RGBsoftware from ASUS, GIGABYTE, MSI, and ASRock for various illumination poossibilities. With an ample 10-yearwarranty, the Toughpower GF2 ARGB 750W Gold is able to satisfy the market, where PC enthusiasts are lookingfor a premium power supply with all the latest features.

ARGB Side Panels and Riing Duo 140mm RGB Fan

Show off the glamorous illumination throughthe unique ARGB SidePanel design, enables you to enjoy the RGB glory from every angel. Moreover, thebuilt-in Riing Duo 140mmRGB Fan features dual rings with 18 addressable LEDs, great light coverage, and uniformcolor and brightnessto paint your build with 16.8 million colors.

Zero Cable Platform

Farewell to messy cables! We have

connected the back panel and the

PCB with a copperplate for better

heatdissipation and impressive

output power quality.

<30mV Low Ripple Noise

All ripples are lower than 30mV on +12V, +5V or +3.3Vfrom 0% to 100% load toensure a stable operation and keep your performance-critical components to functionreliably for longer.

Extremely Strict Voltage Regulation <±2%

The voltage regulation, more strict than Intel’sstandard ±5% for major railsand ±10% for -12V, is set to no more than ±2% for major rails to meet the highestperformance.

Fully Modular Low-Profile Flat Cable

Offers cableselection for users while powering the system at anadvantageous voltage. Low-profile flat black cable makes cable management easier,reduces clutter andincreases airflow inside the chassis.

Premium Japanese

105°C/221°F Capacitors

Providing great durability as well as

offering thehighest stability, while

remaining reliable.

High Amperage Single

+12V Rail

Powerful single +12V rail ensures a stable

and reliablesupply to other PC components.

80 PLUS Gold Certified and Intel C6/C7 States Ready

Toughpower GF2 ARGB 750W Gold saves energy through itshigh energy efficiencyup to 90% and is certified to 80 PLUS® Gold. The series has been optimized to work withall generations ofIntel’s processors to achieve maximum energy saving.

EFFICIENCY LEVEL CERTIFICATION - GOLD

Toughpower GF2 ARGB 750W is certified to CYBENETICS GOLD in terms of efficiency level. The Gold overall efficiency rating is defined as ≥87% & <89% in 115V and 230V input. There are six ETA certifications, covering an efficiency range from 82%. Besides the overall efficiency of a PSU, ETA also takes into account its overall Power Factor readings along with the efficiency of the 5VSB rail and the power that the unit consumes in standby (also called phantom power).

CYBENETICS – NOISE LEVEL CERTIFICATION – STANDARD++

Toughpower GF2 ARGB 750W Gold is certified to CYBENETICS STANDARD++ in terms of noise level. There are seven noise level certifications, covering from dead silent PSUs (<15db[A]) to quiet noisy ones(>40 db[A]). We use a solid methodology and states of the art equipment to measure the noise that a PSU outputs throughout its entire operation range, from almost zero noise output to full load

Sync with Motherboard RGB Software

Designed to synchronize with ASUS Aura Sync, GIGABYTE RGB Fusion,MSI Mystic Light Sync, and ASRock Polychrome. Itsupports motherboards with a 5V addressable RGB header, allowing you to control the lights directlyfrom the softwarementioned above without installing any extra lighting software or controllers. For more details,please visit ASUS,GIGABYTE, MSI, and ASRock official websites.

Aura Addressable Header

Digital Pin Header

JRAINBOW Header

Addressable RGB LED Header