The Anti-Vibration Ceiling Plate for Unistrut® installations reduces unwanted vibrations from ceiling structures that may cause internal damage or interference with the projected image.
Main Features
Device Supported: Projector
Maximum Load Capacity: 60 lb
Color: Black
Weight (Approximate): 3.60 lb
Compatibility: Peerless Projector Mounts
Country of Origin: United States
Works with Unistrut® ceiling mounted applications
Reduces vibrations that may cause internal damage to equipment and/or cause display image to vibrate
Features two cord management access holes
Unit has 1 1/2" 11.5 NPT fitting for attachment of extension column