100W Dual USB-C PD & QC 3.0 Combo Power Charger - White

  • One-Stop Charging: Combines 2 USB Type-C and 2 Type-A charging ports into one 100W compact charger
  • USB Power Delivery 3.0 PPS: Allows for dynamic adjustment of non-standard voltages and currents between the charger and the client
  • Dual USB-C Charging: Supplies up to 100W (single 100W, dual 60W) charging power to your USB-C laptop or portable device for fast charging of USB-C compatible devices
  • Dual USB Type-A Charging: Certified Qualcomm® QC 3.0 Quick Charge technology supplies up to 18W charging power to easily satisfy your portable device's daily power charging needs
  • Efficient Charging: Simultaneously charges up to four USB devices with two USB-C PPS (single 100W, dual 60W) and two Type-A QC 3.0 fast charging (up to 18W each) ports. 
  • Power Source: Integrated 120W power adapter supplies both USB Power Delivery (PD) 3.0 with PPS technology and Quick Charge 3.0 technology to fulfill most USB-C power-hungry devices (Max 100W) and Type-A QC 3.0 compliant devices (Max 18W) with reliable power and intelligent charging
  • Safety Protection: Meets FCC, CE and ETL standards, built-in over-load, over-voltage, over-current and short-circuit protection circuitry, your devices and the charger itself are protected from unforeseen power problems while charging

Powerfull 4-Port high-power charger with two USB-C PD 3.0 PPS and two USB Type-A Quick Charge 3.0 fast charging port

Ease of Access and Convenience

Two USB-C charging ports supplies up to 100W (single 100W, dual 60W) of charging power to your laptop or portable devices, such as tablets, smartphones or earbuds

Dual USB Type-A Charging

Two Type-A ports are certified QC 3.0 to supply up to 18W of charging power to satisfy your daily charging needs for most portable devices