Turn Your Laptop, MacBook, Chromebook or Tablet into a Multiport Workstation

Newer tablets, laptops, Chromebooks, MacBooks, tablets and even smartphones often only have USB Type-C ports. The U444-06N-H3UC2 expands the functionality of your device’s USB-C or Thunderbolt 3 port, allowing you to use it more with more equipment.

Typical Applications

· Send digital audio and 4K video from your laptop to an HDMI monitor

· Add a thumb drive and other USB-A peripherals to your Chromebook or tablet

Power and charge your PD-compliant smartphone

Simplify Travel with a Bus-Powered, All-in-One USB-C Docking Station

This versatile docking station eliminates the need to carry multiple adapters. It’s also bus-powered, so no external power supply is needed.

· Compact housing fits easily into your briefcase, backpack or pocket

· Lightweight, streamlined design weighs less than a golf ball

· Built-in 6 in. cable eliminates the chance of losing or forgetting your USB-C cord

Plug-and-play operation gets you up and running quickly

Display Crystal-Clear 4K Video on an HDMI Monitor

The U444-06N-H3UC2 supports USB DisplayPort Alt Mode for carrying digital audio and UHD video to an HDMI monitor, TV or projector. It’s perfect for video presentations in conference rooms, classrooms and auditoriums, or showing video from your laptop on a second screen. It supports resolutions up to 3840 x 2160 (4K x 2K) at 60 Hz as specified in HDMI 2.0.

· Carries High Dynamic Range (HDR) signals for vibrant colors with richer contrast

· Supports 4:4:4 chroma subsampling for top-level PC gaming or using your HDTV as a PC monitor

Connect USB Peripherals and Transfer Data at Fast Speeds

Three USB-A ports allow you to connect a variety of USB devices, including flash drives, keyboards, mice and external hard drives. You can also use it to connect a printer when a wireless connection isn’t feasible.

· Supports USB 3.1 Gen 1 data transfer speeds up to 5 Gbps

· Provides up to 5V 1.6A (8W) of shared power between ports

· BC 1.2 Charging port supports 7.5W max charging on its own

· USB ports are backward compatible with previous USB generations

Limited USB-C ports can force you to choose between connecting a peripheral and charging your laptop’s battery. The USB-C Power Delivery (PD) port powers and charges your laptop without affecting the other connections. Your laptop’s wall charger connects to the USB-C PD port, which supports power input up to 20V, 5A (100W).