Simple Setup, Shallow Depth and Secure Equipment Installation

The SR42UBSD is optimized for data center and other high-density IT applications. Its massive front-to-rear ventilation capacity meets or exceeds server manufacturer requirements. The SR42UBSD offers full compatibility with a wide range of airflow optimization accessories as well as cable management accessories. Its integrated baying tabs make it easy to combine multiple enclosures in rows for data center applications.

The SR42UBSD is shallower than a standard rack, making it ideal for applications where space is limited. The SR42UBSD supports maximum equipment mounting depths of 32 inches.

The SR42UBSD is designed to provide a safe, secure installation solution for mission-critical rackmount equipment. It features locking, reversible and removable front and rear doors, which are perforated to promote efficient airflow. The side panels are also locking and removable. Locking doors and side panels prevent unauthorized access to installed equipment while making it easy for IT personnel to perform inspections, maintenance and equipment replacement. The side panels are half size (two per side) for ease of removal and reinstallation. The split rear door design reduces clearance requirements for service access, allowing the enclosure to be placed closer to a wall. It features front and rear pairs of vertical rails with square mounting holes.

Easy Access, Vented Top Panel with Cable Ports and Pre-installed Casters

The rails are adjustable in quarter-inch increments to accommodate equipment depths from 4- to 27-inches. Adjustment is quick and convenient—simply unscrew the rails, slide them to the desired depth, and restore the screws. The rails feature square mounting holes and are capable of supporting up to 3000 pounds of equipment with included installation hardware. Each rack space within the enclosure is numbered for easy reference.

The SR42UBSD also features two adjustable vertical mounting rails that support toolless button-mount 0U installation of compatible PDUs and cable managers. Each rail can accommodate two vertical PDUs or cable managers side by side, for a total of four units per enclosure. These vertical mounting rails make it easier to route power and cabling to installed rack equipment. They also reduce cord and cable clutter that could block airflow through the enclosure.

The top panel of the SR42UBSD is furnished with vents designed to help remove warm air from the enclosure and draw in cool air by convection. It also supports installation of standard user-supplied case fans. The top panel is provided with ports for cable routing, and is designed for quick, toolless removal with no need to disconnect cables. The SR42UBSD is designed with an open bottom to facilitate cable access.

To simplify deployment, the SR42UBSD comes with preinstalled casters and levelers. The casters allow the SR42UBSD to be easily maneuvered into the desired location in the final installation area, where it can then be secured in place by adjusting the levelers. The SR42UBSD has a rolling load capacity of 2250 pounds.