Overview

Advanced hybrid docking station adds three 4K displays, 6 USB Type-A 5Gbps ports, a Gigabit Ethernet port, a stereo audio/microphone port, and USB Power Delivery charging up to 100 watts to Windows and Mac computers. Compliant with mac ® system for M1, M2, M3 Pro, & Max

Features

3 Hybrid displays with multiple connections by a single USB-C with DP Alt mode output and DisplayLink controlled technology to create a perfect workstation and increase your work productivity

High Performance

Expand multiple connectivity ports to your USB-C with DP Alt mode or Thunderbolt 3 enabled mac or Windows PC to increase your efficiency. This Universal Hybrid Dual 4K Video Docking Station is fully certified to meet DisplayLink certification. DisplayLink graphics technology works with any computer, connector types and connect multiple displays functionality to increase in work productivity. Compatible with USB-A, USB-C, etc.

5K/4K Video Resolution

Monitor solution

Connect DisplayLink controlled DisplayPort or HDMI output:
Supports one single 5K (5120x2880) @60Hz display via 2 DisplayPort ports, or two 4K (4096x2160) @60Hz Ultra HD displays via DP/HDMI or DP/DP or HDMI/HDMI, or one single 4K (4096x2160) @60Hz display (DP or HDMI)

Connect one DisplayPort or HDMI 4K@30Hz display via USB-C DP 1.2 Alt mode output (USB-C DP 1.4 Alt mode output supports 4K@60Hz display)

Supports three 4K (3840x2160) @60Hz displays (one DP or HDM via DP 1.4 Alt mode + two DP or two HDMI or DP & HDMI via DisplayLink controlled)

* Note:

- DP 1.2 Alt mode supports 4K (3840x2160) @30Hz
- Compliant with mac ® system for M1, M2, M3 Pro, & Max

Multiple Connectivity Ports

Adds one USB-C port with PD 100W (Host), one DisplayPort video output port (with USB-C DP Alt mode), two DisplayPort video output ports (with DisplayLink controlled), one HDMI video output (with USB-C DP Alt mode), two HDMI video output ports (with DisplayLink controlled), six USB-A 5Gbps output ports, one Gigabit Ethernet, one 3.5mm headset jack (stereo audio and microphone)

Connection

SuperSpeed Data Transfer

Provides six USB-A ports and data transfer rate up to 5Gbps; enhance your laptop's connectivity options and performance capabilities

100W Power Delivery

Includes high quality USB-C 20V/5A cable for connection to laptop/notebook, supports up to 100W Power Delivery charging for laptop, notebook, tablet, and smartphone. The included 135W power adapter ensures enough power for laptop charging and USB peripherals

1G Ethernet Data Transmission

Reliable wired network connectivity through embedded 10/100/1000 Base-T Gigabit Ethernet port

Enterprise Features:

- Wake on Lan
- PXE boot
*Note: Mac address not supported

3.5mm Audio Jack

Supports one 3.5mm headset jack for 2 channel stereo audio and microphone connection

ABS Housing Design

Smooth ABS housing with heat dissipation design for reliable performance and increase efficiency. Built-in LED provides easy recognition of power status

Maximum Compatibility

- Compatible with Windows ® 11 (64-bit) / 10 (32-/64-bit) / 8.1 (32-/64-bit) / 8 (32-/64-bit) / 7 (32-/64-bit) and macOS ® 12 / 11 / 10.15 to 10.13

* Note:

1. macOS ® 10.13.4 to 10.13.6 is not supported, it’s recommended to upgrade to 10.14 or later or stay with 10.13.3 and earlier
2. macOS ® 10.15.6 or later: Uninstall any legacy DisplayLink driver (v5.2.5 or earlier) and install the latest driver on SIIG's website
3. Does not support movie/video playback via iTunes and HDCP protected content via Safari web browser (Netflix, Amazon Prime, Hulu, HBO Go, etc...)
4. This Universal Hybrid Triple 4K Video Docking station with PD 3.0 is recommended with web and productivity software, not for gaming, and cannot be mixed with non-DisplayLink USB Adapters