APC Rack PDU 9000 Switched, ZeroU, 17.3kW, 208V, (20) C13/C15 & (12) C19/C21 (APDU9966)

APC offers greater control of your rack IT equipment from the cloud to the edge with APC NetShelter 9000 Series PDUs.

With Industry leading reliability, manageability, and security, APC Switched Rack PDU's provide advanced load management plus on/off outlet level power cycling and sequencing control.

Power metering provides real-time remote monitoring of connected loads with alarms to warn of potential overloads.

Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, and Redfish and are fully compatible with EcoStruxure IT.

More reliable PDU with:

60°C Operating Temperature


Ability to operate in a maximum ambient air temperature of 60°C (140°F) at full load increasing reliability and availability even in today's high density deployments. Other models allow up to 45°C (113°F).

High Retention Outlets


With no special power cords required, high retention outlets provide up to twice the holding force to reduce risk of accidental disconnect. Lock outlets in place with optional APC 8700 series locking power cords.

Long lasting design


With a standard APC factory warranty of 3 years repair or replace and extended warranty options available for a total warranty up to 6 years 9000 series PDUs have been designed to be the most reliable PDU from APC ever.

A more intelligent PDU:

1% Metering Accuracy

Providing the same level of accuracy as a utility company meter by adhering to IEC 62053-21 class 1, 1% metering accuracy provides peace of mind to use these PDUs to bill based on power usage. In addition, the higher level of accuracy provides more precision for capacity planning and threshold alarm monitoring.

Gigabit Ethernet Connectivity

Provides Gigabit Ethernet to enhance and standardize network connectivity across all assets in the data center.

APC Network Management Card 3

  • Color LCD Display
  • Display aggregate current draw per PDU and much more!
  • Enhanced cybersecurity with secured interfaces and modified password policy.
  • Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Redfish.
  • Allows users to access, configure, and manage rack PDUs from remote locations to save valuable time.

.

A faster to deploy PDU with:

32 PDU Network Port Sharing

Connect and manage up to 32 PDUs from one IP address to simplify and speed deployment while saving the cost required in having a dedicated network connection for each PDU.

Wireless Connectivity*

Compatible with the optional APC USB WiFi Device (AP9834) for cableless connectivity over WiFi that speeds deployment and simplifies moves, adds, and changes.

Zero U Toolless installation

Vertical toolless-mount for fast installation. Puts power where it is needed most - in the racks near the equipment. Seamless with APC NetShelter and most 3rd party racks.

FAQ

What kind of sensors are compatible with the 9000 series Switched Rack PDU?

Temperature (AP9335T) and temperature/humidity (AP9335TH) are sensors that are compatible with the 9000 series Switched Rack PDUs.

Are special mounting brackets required to purchase separately to install the 9000 Series Switched Rack PDU in a NetShelter Rack? How about 3 rd party racks?

No, the 9000 Series Switched Rack PDU will install toollessly in a APC NetShelter 42U and above height rack enclosure. Additional mounting brackets are provided for installation in third party racks. An additional bracket (AR7711) is available for purchase for even more flexibility and mounting positions in NetShelter and 3 rd party racks.

Are the 9000 Series Switched Rack PDUs customizable with different outlets, colors, etc?

Yes, visit apc.com at https://www.apc.com/configurer... for more details on how to customize a PDU to your specific needs.

What is the standard warranty of these 9000 series Switched Rack PDUs?

The standard factory warranty is 3 years repair or replace. Additional warranty’s can be purchased up to a 6 years total. Visit apc.com for additional extended warranty information.

Are these PDUs cloud enabled?

Yes, these PDUs can be coupled with Schneider Electric’s EcoStruxure IT data center infrastructure management software for monitoring and management.


About APC by Schneider Electric

A History of Innovation in Physical IT Infrastructure

Over nearly four decades of innovation, APC has become an industry standard for reliable power and physical IT infrastructure.

APC UPS Power and Data Security That Gets the Job Done

Companies around the world and within every industry rely on products from APC to keep their data centers up and running. Our APC UPS (uninterruptible-power-supply), data-security, and surge-protector solutions work hard for you when maximum availability and guaranteed uptime are non-negotiable.

The APC Difference

In today’s connected world, your business demands integrated solutions for optimal IP performance. Our proven industry leadership, combined with a large community of IT partners, has resulted in collaborative technology and expert services that you can rely on to meet your business’s IT needs.


APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.