APC NetShelter 9000 Series Switched Rack PDU (APDU9941)

From the world's most trusted brand in PDUs now comes greater control of your rack IT equipment from the cloud to the edge with APC NetShelter 9000 Series Next Generation Rack PDUs that offer a more reliable, intelligent, and faster to deploy PDU. With Industry leading reliability, manageability, and security, APC Switched Rack PDU's provide advanced load management plus on/off outlet level power cycling and sequencing control. Power metering provides real-time remote monitoring of connected loads with alarms to warn of potential overloads. Users can access, configure, and control Switched Rack PDUs through secure Web, SNMP, and Redfish and are fully compatible with EcoStruxure IT.

More reliable and intelligent PDU with:

60°C Operating 

Temperature

Ability to operate in a 

maximum ambient air 

temperature of 60°C 

(140°F) at full load 

increasing reliability and 

availability even in today's 

high density deployments. 

Other models allow 

up to 45°C (113°F).

Hybrid Outlets

Available on select models, 

Industry first hybrid outlets 

allow 60°C operating 

temperature at full load, 

are fully compatible with 

standard C14 and C20 power 

cords, and future-proofed for 

implementation of higher 

temperature rated devices 

requiring C16 and C21 

power cords.

High Retention 

Outlets

With no special power 

cords required, high 

retention outlets provide 

up to twice the holding 

force to reduce risk of 

accidental disconnect. 

Lock outlets in place 

with optional APC 8700 

series locking power cords.

1% Metering 

Accuracy

Providing the same level of

accuracy as a utility company 

meter by adhering to IEC 62053-21

class 1, 1% metering accuracy

provides  peace of mind to 

use these PDUs  to bill based on 

power usage. In addition, the 

higher level of accuracy provides 

more precision for capacity

planning and threshold 

alarm monitoring.

Gigabit Ethernet 

Connectivity

Provides Gigabit Ethernet to 

enhance and standardize network

connectivity across all assets 

in the data center.

APC Network Management Card 3

  • Color LCD Display
  • Display aggregate current draw per PDU and much more!
  • Enhanced cybersecurity with secured interfaces and modified password policy.
  • Full-featured network management interfaces that provide standards-based management via Web, SNMP, and Redfish.
  • Allows users to access, configure, and manage rack PDUs from remote locations to save valuable time.

A faster to deploy PDU with:

32 PDU 

Network 

Port Sharing

Connect and manage 

up to 32 PDUs from 

one IP address to 

simplify and speed 

deployment while 

saving the cost required 

in having a dedicated 

network connection 

for each PDU.

Wireless Connectivity*

Compatible with the optional APC USB WiFi Device (AP9834) for cableless connectivity over WiFi that speeds deployment and simplifies moves, adds, and changes.

*APC USB WiFi device (SKU AP9834) sold separately

Zero U Toolless installation

Vertical toolless-mount for fast installation.

Puts power where it is needed most - in the

racks near the equipment. Seamless with

APC NetShelter and most 3rd party racks.

What kind of sensors are compatible with the 9000 series Switched Rack PDU?

Temperature (AP9335T) and temperature/humidity (AP9335TH) are sensors that are compatible with the 9000 series Switched Rack PDUs.

Are special mounting brackets required to purchase separately to install the 9000 Series Switched Rack PDU in a NetShelter Rack? How about 3rdparty racks?

No, the 9000 Series Switched Rack PDU will install toollessly in a APC NetShelter 42U and above height rack enclosure. Additional mounting brackets are provided for installation in third party racks.

Are the 9000 Series Switched Rack PDUs customizable with different outlets, colors, etc?

Yes, visit apc.com at https://www.apc.com/configurer... more details on how to customize a PDU to your specific needs.

What is the standard warranty of these 9000 series Switched Rack PDUs?


The standard factory warranty is 3 years repair or replace. Additional warranty’s can be purchased up to a 6 years total. Visit apc.com for additional extended warranty information.

Are these PDUs cloud enabled?

Yes, these PDUs can be coupled with Schneider Electric’s EcoStruxureIT data center infrastructure management software for monitoring and management.

More Rack PDUs from APC

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.