2.9kW Single-Phase ATS/Switched PDU Provides a Redundant Power Option

Tripp Lite’s PDUMH30ATNET ATS/Switched PDU provides all the management features of a switched PDU, plus a redundant 120V power option for single-corded network devices in data centers, network closets, server rooms, computer rooms and other environments requiring network-grade power. This PDU has 25 switched outlets (24 NEMA 5-15/20R and 1 L5-30R) and supports mounting in 2U of rack space, on a wall or under a counter.

Product Specifications

Primary and Secondary Inputs for Power Redundancy

To provide redundant power for network devices, this PDU has dual 10 ft. (3 m) input power cords with NEMA L5-30P plugs for connection to compatible AC power sources, including separate mains circuits, backup generators and separate utility power grid feeds. Dual inputs also enable fault tolerant, hot-swappable UPS protection when used with a single UPS and fully redundant UPS protection when each cord is connected to a separate UPS system. In a two-UPS environment, the primary input cable must be supported by a full-time sine wave UPS with zero transfer time, such as a Tripp Lite SmartOnline UPS.

Switches to Secondary Power Source in Milliseconds

The easy-to-read two-character LCD load meter displays the total connected equipment load, as well as the loads carried by both banks, so you can assure proper load balancing. By monitoring the total load in real time, you allow equipment to be safely connected with no danger of overloading the PDUMH30NET or power supply circuits.

Control Individual Outlets from Anywhere 24/7

For a higher level of network power control, the 16 NEMA 5-15/20R outlets can be individually controlled in real time. These controllable outlets enable power management tasks, including load shedding, load ramping, programming power-on and power-off sequences, and rebooting of locked-up network devices, to be performed remotely. By reducing the frequency of on-site visits, these advanced remote capabilities can save you money and reduce downtime. Unused outlets can be disabled to prevent the connection of unauthorized equipment loads. Each outlet has an LED that illuminates to confirm power on/off status.

Offers Individual Outlet Control from Anywhere

The PDUMH30NET’s all-metal case is designed to endure in demanding work environments. The locking NEMA L5-30P plug and included cord retention brackets for the outlets help prevent the PDU and its connected equipment from becoming accidentally disconnected. Real-time clock backup maintains the time of day and date, even if the PDU is shut down and unpowered.

Versatile Installation Options

The PDUMH30NET mounts in 2U of space in EIA-standard 19-inch 2-post and 4-post racks using the included mounting brackets. You can install the PDU with outlets facing either the front or rear, whichever direction offers better airflow or equipment access. You can also use the mounting brackets to install the PDU on or under a counter.

Upgradable Firmware

To support any future product enhancements, the PDU’s firmware can be manually upgraded.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 95 years of quality products and service, Tripp Lite is a brand you can trust.