The Ultimate Workspace Solution

Turn your USB-C laptop into the ultimate workstation with our 11-in-1 Multiport USB-C Docking Station. This all-in-one solution gives you access to ports that newer laptops have eliminated in the recent years, allowing you to connect to monitors, SD cards, thumb drives, and more through its USB-C port. It supports pass-through charging up to 100W so you don’t have to choose between port expansion and power. This docking station gives you up to 5 Gbps of bandwidth between connected devices and your laptop while supporting high-definition display resolutions up to 4K through HDMI, DisplayPort, and VGA video ports. Plus, with its Gigabit Ethernet port, you’ll always have a safe and secure internet connection

100W Pass-through Power

Supports pass-through charging up to 100W, minus 15W for the dock's operation*. Power your laptop without sacrificing power for port expansion.

Doubles as a Stand

Our compact 11-in-1 docking station doubles as a laptop stand so you can create the ultimate workstation without giving up desk space. Plus, all the ports are located in the back for easy access and use.

Up To 5 Gbps Data Transfer

Turn up the bandwidth. Get 5 Gbps data transfer between your computer and peripheral devices with our USB-C 11-in-1 Multiport Dock.

Get the Connections You Need

Get up to 4K resolutions on multiple displays with HDMI, DisplayPort, and VGA video ports.

  1. 3.5mm audio in/out
  2. VGA port
  3. SD 3.0 card reader
  4. MicroSD 3.0 card reader

  1. Gigabit Ethernet port
  2. USB-A 3.0 BC1.2 ports
  3. USB-A 2.0 port
  4. 4K DisplayPort 1.2
  5. 4K HDMI 1.4
  6. USB-C PD port

*Windows supports MST (Multi-Stream Transport) to offer extended displays

**MacOS supports SST (Single Stream Transport) only to offer mirror displays

MacBook 12" models introduced in 2015, 2016, 2017 have only one single USB-C port

Not compatible with MacBooks - M1 (2020)