The Ideal Solution for Premise (In-Wall) Wiring Applications

The N222-01K-GY is recommended for all non-plenum horizontal premise wiring applications. Use it to connect network components, such as computers, printers, video game systems, Blu-ray players, copy machines, routers and modems, in a home or office application.

High-Quality Copper Conductors Ensure Error-Free Signal Transfer

Manufactured from 23 AWG 4-pair solid wire, the N222-01K-GY provides high-speed connection and flawless signal delivery. This CMR-rated PVC jacket ensures excellent durability and a long life span. The N222-01K-GY can deliver speeds up to 550 MHz/1 Gbps and has a transition speed rating up to 100 Mbps. It meets current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, ISO/IEC 11801 and ETL (category 6 draft 11).

Lifetime Warranty and Environmentally Responsible Design

The N222-01K-GY comes with a lifetime warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is one of the leading manufacturers of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.