Don’t settle for less than the best—enjoy better signal quality and faster transmission! This 50-ft. Tripp Lite Cat5e 350MHz Gray Molded Shielded Patch Cable ensures peak performance throughout your local area network application. Cat5e cables (also called network cables, patch cables, computer cables, Ethernet cables and LAN cables) are used to connect components like printers, computers, copy machines, routers, servers, modems and switches. The N105-050-GY is manufactured to exacting specifications, using superior materials, for optimal network performance. It’s designed for 1000Base-T (1 Gbps Ethernet), 10/100Base-T (Ethernet), 100 Mbps TPDDI, 155 Mbps ATM, ISDN, voice and Token Ring Type 3 applications. For peace of mind, the N105-050-GY comes backed by a lifetime warranty and has an eco-friendly, RoHS-compliant design.
The Ideal Solution for All Your Networking Needs
This 50-ft. Tripp Lite Cat5e 350MHz Molded Shielded Patch Cable is the ideal solution for connecting network components like computers, printers, Internet-enabled gaming systems and Blu-ray
™
players, copy machines, routers and modems in a home or office application.
High-Quality Copper Wire and Shielded Construction Ensure Error-Free Signal Transfer without Interference
Manufactured from 4-pair stranded STP with drain wire, the N105-050-GY provides high-speed connection and flawless signal delivery. The cable can deliver speeds up to 350MHz/1 Gbps. Featuring a PVC jacket, this cable is constructed of top-quality materials for long life and durability. Its RJ45 (male) connectors are gold-plated and molded with integral strain-relief for accurate signal transfer and a secure connection. Its shielded construction provides extra protection against EMI/RFI line noise. This 50-ft. Tripp Lite Cat5e 350MHz Molded Shielded Patch Cable meets the most current industry standards, including IEEE 802.3ab, IEEE 802.5, ANSI/EIA/TIA 568, TSB 568B (AT&T 258A), ISO/IEC 11801 and ETL (category 5e draft 11).
Lifetime Warranty and Environmentally Responsible Design
For peace of mind, this 50-ft. Tripp Lite Cat5e 350MHz Molded Shielded Patch Cable comes backed by a lifetime warranty. The N105-050-GY is manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.