TRENDnet’s 18-Port Gigabit PoE++ Switch, model TPE-BG182g, provides high-bandwidth performance, ease-of-use, and reliability. This IEEE 802.3bt compliant switch features a sturdy 1U 19” rack mountable metal housing with mounting brackets included, and also offers gigabit SFP ports for long-distance fiber networking applications.
Installers and integrators can save on equipment costs and reduce installation time with this high-power PoE++ switch by delivering up to 95W per port of PoE++ power and data over existing Ethernet cables. Fast PoE minimizes wait time for PoE devices by providing power immediately at boot up. Easily network PoE devices, such as high-power wireless access points, cameras, digital signage, IPTV decoders, access controls, and more with this high-power PoE++ switch.
Gigabit ports provide a full switching capacity to this high power PoE++ switch, with SFP slots for long distance fiber applications.
A 440W total PoE power budget on this 802.3bt switch supplies 16 PoE++ devices with up to 95W per port.
With a sturdy metal housing and rackmount brackets included, this high-power PoE++ switch is well-suited for 1U 19” rack installations.
With a sturdy metal housing and rackmount brackets included, this high power PoE++ switch is well-suited for 19” 1U rack installations.
A 440W total PoE power budget on this high-power PoE switch supplies 16 PoE++ devices with up to 95W per port
With Fast PoE, the PoE++ switch provides power to the PoE device within a few seconds of the switch receiving power. No need to wait for the switch to fully boot up.
Gigabit ports provide a full switching capacity to this high-power PoE++ switch
SFP ports support long-distance fiber applications
Sends larger packets, or Jumbo Frames (9KB), for increased performance.
Smart fans save energy by auto-adjusting the fan speed and use based on cooling needs
100-240V AC, 50/60Hz internal universal switching power supply
| Standards |
|
|---|---|
| Device Interface |
|
| Data Transfer Rate |
|
| Performance |
|
| Power |
|
| PoE |
|
| Fan/Acoustics |
|
| MTBF |
|
| Operating Temperature |
|
| Operating Humidity |
|
| Dimensions |
|
| Weight |
|
| Certifications |
|
| Warranty |
PACKAGE CONTENTS |
|