Overview

TRENDnet’s Unmanaged Gigabit PoE++ Switches provide high-bandwidth performance, ease-of-use, and reliability. These IEEE 802.3bt compliant switches feature a sturdy 1U 19” rack mountable metal housing with mounting brackets included. These high-power PoE++ switches also offer gigabit SFP ports for long-distance fiber networking applications.

Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s unmanaged high-power PoE++ switches by delivering up to 95W per port of PoE++ power and data over existing Ethernet cables. Fast PoE minimizes wait time for PoE devices by providing power immediately at boot up. Easily network PoE devices such as high-power wireless access points, cameras, digital signage, IPTV decoders, access controls, and more with these high-power PoE++ switches.

Gigabit Ports

Gigabit ports provide a full switching capacity to this high power PoE++ switch, with SFP ports for long distance fiber applications

Hardware Design

With a sturdy metal housing and rackmount brackets included, this high-power PoE++ switch is well-suited for 1U 19” rack installations.

PoE Power

A 240W total PoE power budget on this 802.3bt switch supplies eight PoE++ devices with up to 95W per port.

Hardware Design


With a sturdy metal housing and rackmount brackets included, this high-power PoE++ switch is well-suited for 1U 19” rack installations

PoE Power


A 240W total PoE power budget on this high-power PoE switch supplies eight PoE++ devices with up to 95W per port

Fast PoE


This switch provides power to the PoE device within a few seconds of the switch receiving power. No need to wait for the switch to fully boot up.

Gigabit Ports


Aliquam dignissim magna vel enim dignissim vehicula. Maecenas efficitur urna vitae egestas congue. Nam semper molestie.



SFP Ports

SFP ports supports long-distance fiber applications


Jumbo Frame

Sends larger packets, or Jumbo Frames (9KB), for increased performance

Smart Fan


Smart fan saves energy by auto-adjusting the fan speed and use based on cooling needs

Internal Power Supply


100-240VAC, 50/60Hz internal universal switching power supply

LED Indicators


LED indicators conveniently convey port status on the high-power PoE++ switches

SPECIFICATIONS

Standards
  • IEEE 802.3
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3af
  • IEEE 802.3at
  • IEEE 802.3bt
Device Interface
  • 8 x Gigabit PoE++ ports
  • 2 x Gigabit SFP Slots
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit: 2000Mbps (full duplex)
  • Fiber: 2000Mbps (full duplex)
Performance
  • Switch Fabric: 20Gbps
  • RAM Buffer: 218KB
  • MAC Address Table: 8K entries
  • Forwarding Rate: 14.88Mpps (64-byte packet size)
  • Jumbo Frames: 9KB
Power
  • Input: 100-240V AC, 50/60Hz, 2.8A internal power supply
  • Output: 54V DC, 1.76A
  • Max. Consumption: 280W
PoE
  • PoE++ up to 95W
  • PoE budget: 240W
  • Pin 1, 2, 4, 5 + ; 3, 6, 7, 8 -
Fan/Acoustics
  • Quantity: 1
  • Smart Fan
  • Noise Level: 55 dB (max.)
MTBF
  • 427,588 hours
Operating Temperature
  • 0° – 40° C (32° – 104° F)
Operating Humidity
  • Max. 90% non-condensing
Dimensions
  • 330 x 230 x 44mm (13 x 9.0 x 1.7 in.)
Weight
  • 2.4kg (5.3 lbs.)
Certifications
  • CE
  • FCC
  • ETL
Warranty
  • Lifetime Warranty*

PACKAGE CONTENTS

  • TPE-BG102g
  • Quick Installation Guide
  • Rackmount kit
  • Power Cord

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


10-Port Gigabit PoE++ Switch

  • 8 x Gigabit PoE++ ports
  • 2 x Gigabit SFP ports
  • 240W PoE power budget
  • 20Gbps switching capacity
  • Fast PoE minimizes wait time for powering up PoE devices
  • Support VLAN pass through
  • Internal power supply
  • Sturdy 1U 19” rack mountable metal housing
  • Lifetime Warranty