TRENDnet’s 7-Port USB 2.0 Hub, model TU2-700, instantly adds seven 480Mbps USB 2.0 ports to a computer. Easy installation –
simply plug in flash drives, printers, scanners, and other USB 2.0 devices. Easily power USB devices with the included 10W
power adapter. The TU2-700 USB 2.0 hub is also backwards compatible with USB 1.1 devices.

USB


The USB 2.0 Hub supports USB 2.0 and USB 1.1 devices.

Power Adapter


Includes a 12W power adapter to provide up to 12W of power for power hungry devices

Cable


Includes one flexible 60cm (2 ft.) USB cable, accommodates most installation scenarios.

Easy Setup

No CD Installation

USB 2.0

Easily connect up to seven USB
2.0 devices to a USB 2.0 enabled
desktop or notebook PC

Installation Flexibility

Included 60cm (2 ft.) USB 2.0
cable accommodates most
installation scenarios

Operating Systems

Compatible with Windows,
and Mac® operating systems

Data Transfer Rate

Vivamus egestas pretium convallis. Proin aliquet fermentum dui sed ultricies. Etiam tempor nec est nec viverra.

Backwards Compatibility

Compatible with USB 2.0 and
USB 1.1 devices

LED Indicator

LED indicator confirms
USB connectivity

Power Adapter

Power adapter provides a total
of 10W

SPECIFICATIONS

Standards
  • USB 1.1
  • USB 2.0
Device Interface
  • 7 x USB ports (type A)
  • 1 x USB port (mini-B)
  • Power port
Maximum Data Rate
  • Up to 480Mbps
Compatibility
  • Windows 11, 10, 8.1
  • macOS 10 – 15
Power
  • Input: 100 – 240V AC, 50/60 Hz, 0.5A
  • Output: 5V DC, 2A external power adapter
  • Max consumption: 10W
Operating Temperature
  • 0 – 40° C (32 – 104° F)
Humidity
  • Max 90% non-condensing
Dimensions
  • 80 x 50 x 10mm (3.1 x 2.0 x 0.4 in.)
Weight
  • 25g (0.9 oz.)
Certifications
  • CE
  • FCC
Warranty
  • 2-year

PACKAGE CONTENTS

  • TU2-700
  • USB type A to mini-B cable (60cm / 2 ft.)
  • Power adapter (5V DC, 2A)

All references to speed are for comparison purposes only. Product specifications, size, and shape are subject to change without notice, and actual product appearance may differ from that depicted herein.


7-Port USB 2.0 Hub

• Easy installation
• Adds seven 480Mbps USB 2.0 ports
• Convenient 60cm (2 ft.) USB 2.0 cable
• Backwards compatible with USB 1.1 devices
• Compatible with Windows® 11, 10 and macOS® 10.x - 14
• 10W power adapter included
• NDAA compliant (U.S. and Canada only)