27" Display, IPS Panel, 2560 x 1440 Resolution

ViewSonic VP2768a 27" ColorPro 1440p IPS Monitor with 90W Powered USB C, RJ45, sRGB, and Daisy Chain

The ViewSonic ® VP2768a is a 27’’ Quad HD monitor that delivers color accuracy crucial for professional applications. With a sleek frameless design and edge-to-edge SuperClear ® IPS panel, this monitor provides an incredible viewing experience ideal for content creation and enterprise workstations. USB-C connectivity helps to simply your workspace by delivering audio, video, data and up to 90W of power delivery over a single universal cable. In addition, DisplayPort out enables seamless daisy chaining to a second monitor. To ensure precise, uniform color, each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors. Add to that 6-axis color adjustment functionality, and this monitor provides the ultimate color processing capability for professional applications. Hardware calibration is available with the optional ViewSonic Colorbration Kit, which allows you to quickly and easily calibrate the monitor for photography, graphic design, content creation, and other color-critical applications.

  • PREMIUM MONITOR: 27 Inch QHD (2560x1440p) IPS monitor with thin bezels and 60Hz refresh rate
  • LESS CABLE CLUTTER: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 90W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (tilt, swivel, pivot and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • EXCEPTIONAL COLOR ACCURACY: 100% sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces and Delta E<2 accuracy
  • PANTONE VALIDATED: This monitor has been certified as capable of reproducing Pantone Matching System colors
  • FLEXIBLE CONNECTIVITY: The VP2768a supports laptops, PCs, Macs and more with USB-C, RJ45, USB, HDMI, DP (DaisyChain enabled) inputs

ViewSonic VP2768a

Your Vision. Precisely

Amazing Color Precision and Image Quality

Quad HD Resolution

At 4x the resolution of a 720p panel, and almost twice that of a 1080p display, QHD 1440p delivers a sharper image, with no distortion or stretching, all while maintaining the same 16:9 aspect ratio.

All-in-One Docking Monitor

Built-in RJ45 Ethernet lets you connect to your wired network and transmit data directly to your computer or laptop via a single USB-C cable. USB-C also provides data, video, audio, and 90W charging.

Frameless Design

A premium panel delivers accurate colors and vivid images, while a frameless design provides for a nearly seamless viewing experience in multi-monitor setups.

Excellent Screen Uniformity

An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.

Designer Mode

The Designer Mode setting calibrates the monitor to the sRGB color gamut: an ideal setting for creating digital images and graphics for web. *Download vDisplayManager for free on ViewSonic's website.

vDisplayManager with Color Sensitive Mode

Adjust display settings such as volume, brightness, contrast directly on your monitor. Content creators can simulate various color deficiencies with Color Sensitivity mode.

Incredible Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value for incredible color accuracy

An Easy Way to Setup Colors

This monitor covers 100% sRGB and Rec.709 wide color gamut to provide the exact color you want every single time. Experience realistic, vivid and accurate results from different production lines.

Versatile Color Adjustment

6-Axis Color Enhancement lets you adjust six primary colors: red, yellow, green, cyan, blue and magenta. With a completely customizable color profile, your work gets the color treatment it deserves.

Pantone Validated Display

Pantone Validated ViewSonic displays offer pinpoint color accuracy and testing. Whether it’s film editing, graphic design or other jobs, these certified displays help you create effortlessly.

Eye Care

Flicker-Free and Blue Light Filter help to combat eye fatigue over extended periods of viewing.

Daisy Chain

DisplayPort connectivity lets you easily daisy-chain multiple monitors with only a single cable.

VESA Compatible Mount

Mount the monitor as you see fit using its convenient VESA-compatible mount design.

Advanced Ergonomics

Enjoy reduced back and eye strain with height adjustment, swivel, tilt and pivot.